EN
  • EN
  • DE

PCM4220PFBR

Part No PCM4220PFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 216K 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 216k
Data Interface PCM Audio Interface
Voltage Supply Source Analog and Digital
Voltage - Supply 2.4V ~ 4.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PCM4220
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653791-PCM4220PFBR
Ultra Librarian 3D Model Ultra Librarian PCM4220PFBR CAD Model

Description

The PCM4220PFBR is a high-performance, two-channel audio analog-to-digital converter (ADC) from Texas Instruments, designed for professional audio and high-end consumer audio applications. This precision ADC chip offers an exceptional dynamic range and detailed sound quality, making it an ideal choice for studio recording systems, digital mixing consoles, and digital audio effects processors.

Key Features

  • High-Performance Audio Conversion: The PCM4220PFBR provides 24-bit resolution with sampling rates up to 216 kHz, ensuring high-fidelity audio capture for the most demanding audio applications.
  • Dynamic Range: With a dynamic range of up to 123 dB, this ADC ensures low noise and high signal integrity, capturing the subtle nuances of audio performances.
  • Differential Inputs: The device features fully differential inputs, reducing susceptibility to common-mode noise and enhancing audio quality.
  • Flexible Interface: The PCM4220PFBR includes a user-friendly serial audio interface that supports standard formats such as I2S and left-justified, providing ease of integration with digital signal processors (DSPs) and microcontrollers.
  • Advanced Modulation: Utilizing advanced delta-sigma modulation techniques, the ADC delivers superior linearity and minimizes distortion for pristine audio reproduction.
  • Integrated Decimation Filter: The on-chip digital decimation filter with selectable roll-off characteristics allows for optimization of the audio signal path based on specific application requirements.

Applications

  • Professional Audio Recording
  • Digital Mixing Consoles
  • High-End A/V Receivers
  • Digital Audio Effects Processors
  • Multi-track Recording Systems

Quality and Reliability

The PCM4220PFBR is built with Texas Instruments' commitment to quality and reliability. The device is available in a TQFP-48 package and is designed to meet the rigorous standards required by professional audio equipment manufacturers. With its high-quality audio conversion and robust feature set, the PCM4220PFBR is a top-tier solution for any audio application demanding the best in sound performance.

You May Also Be Interested in

Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0485 $60.0970
5+ $24.6552 $123.2760
7+ $23.8847 $167.1929
9+ $23.1142 $208.0278
12+ $22.3437 $268.1244
15+ $20.0323 $300.4845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,606 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess