EN
  • EN
  • DE

CD15FD101JO3

Part No CD15FD101JO3
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 100PF 5% 500V RADIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Bulk
Status Active
Capacitance 100pF
Tolerance ±5%
Voltage Rating 500V
Dielectric Material Mica
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Lead Spacing 0.232" (5.90mm)
Features General Purpose
Height - Seated (Max) 0.358" (9.10mm)
Win Source Part Number 050125-CD15FD101JO3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD15FD101JO3 CAD Model

Description

CD15FD101JO3 - High Voltage Multilayer Ceramic Capacitor

The CD15FD101JO3 is a high-voltage, multilayer ceramic capacitor suited for demanding electronic applications. This component ensures excellent performance under high-frequency conditions and is suitable for environments requiring robust thermal stability.

Applications

  • High-frequency power systems
  • AC-DC converters
  • Voltage multipliers
  • Telecommunications equipment

Features and Benefits

  • High capacitance stability
  • Compact design with high voltage ratings
  • Minimal size for advanced circuit needs
  • Reliable performance under high humidity
  • Excellent thermal characteristics

Perfect for high-stress environments, the CD15FD101JO3 promises reliability and efficiency for advanced electronic projects.

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 100PF 5% 4KV SMD / Cap Mica 100pF 4000V 5% (9.65 X 9.65 X 4.06mm) SMD 125°C Bulk
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 10000PF 5% 100V RADIAL / Cap Mica 0.01uF 100V 5% (18.3 X 9.4 X 15.2mm) Radial 8.7mm 125°C T/R
Lowest to $11.9751
Cornell Dubilier Electronics (CDE)
CAP MICA 360PF 5% 500V RADIAL / Cap Mica 360pF 500V 5% (8.6 X 4.1 X 7.9mm) Radial 2.5mm 125°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 2000PF 5% 100V 2220
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 70PF 5% 500V SMD / Cap Mica 70pF 500V 5% (200°C Medical Bulk
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 150PF 5% 500V 1812
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 0.062UF 2% 300V RADIAL / Cap Mica 0.062uF 300V 2% (37.3 X 11.4 X 23.4mm) Radial 27mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 70PF 5% 300V SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess