EN
  • EN
  • DE

PCM4204

Part No PCM4204
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description the pcm4204 is a high-performance four-channel analog-to-digital (a/d) converter designed for professional and...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1167037-PCM4204
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM4204 CAD Model

Description

The PCM4204 from Texas Instruments is a high-grade audio analog-to-digital converter (ADC) designed for professional and prosumer audio applications. This state-of-the-art device delivers an exceptional dynamic range coupled with a very low distortion level, making it ideal for a wide range of demanding audio tasks.

Key Features

  • High Dynamic Range: The PCM4204 boasts a dynamic range of 118dB, providing pristine audio capture and ensuring the integrity of the original signal is maintained.
  • 24-Bit Resolution: With its 24-bit resolution, the PCM4204 captures the finest details in audio recordings, ensuring that every nuance of the sound is accurately represented.
  • Flexible Sampling Rates: This ADC supports a wide range of sampling rates, from 16kHz to 200kHz, allowing users to choose the perfect balance between file size and audio quality for their specific needs.
  • Differential Inputs: The device features differential inputs that help to minimize common-mode noise, thus ensuring cleaner audio captures.
  • Low Distortion: The PCM4204 has a very low total harmonic distortion (THD) of -110dB, which means that the audio recorded is as true to the original as possible without unwanted coloration.

Applications

The PCM4204 is well-suited for a variety of high-end audio applications, including:

  • Digital Mixing Consoles
  • Multitrack Recording Systems
  • Audio Interfaces
  • Broadcast Studio Equipment

Technical Specifications

At the core of the PCM4204 is an advanced modulator that provides a fully differential signal path. This is complemented by an integrated high-pass filter that effectively eliminates DC offset. The device operates on a 5V analog supply and a 3.3V digital supply, which helps to reduce power consumption while maintaining high performance.

For developers and audio engineers looking for a high-fidelity ADC that offers both versatility and exceptional audio quality, the PCM4204 from Texas Instruments stands out as an excellent choice. Its robust feature set ensures that it can handle the most demanding audio tasks with ease.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess