EN
  • EN
  • DE

PCM3168ATPAPQ1

Part No PCM3168ATPAPQ1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC AUDIO 24 BIT 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Interface 24 b Serial 64-HTQFP (10x10)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 64-PowerTQFP
Case / Package 64-HTQFP (10x10)
Family Name PCM3168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23900-5-NDR, -296-23900-5-ND, -296-23900-5-NDR, 296-23900-5, -PCM3168ATPAPQ1-NDR
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888780-PCM3168ATPAPQ1
Ultra Librarian 3D Model Ultra Librarian PCM3168ATPAPQ1 CAD Model

Description

Texas Instruments PCM3168ATPAPQ1

The PCM3168ATPAPQ1 from Texas Instruments is a high-performance, automotive-qualified audio analog-to-digital converter (ADC) and digital-to-analog converter (DAC) designed to deliver exceptional audio quality for automotive applications. This integrated circuit is part of TI's extensive range of audio converters that are specifically engineered to meet the rigorous standards of the automotive industry.

Featuring six 24-bit ADCs and eight 24-bit DACs, the PCM3168ATPAPQ1 offers a flexible audio interface with a high dynamic range and large signal-to-noise ratio, making it ideal for advanced audio systems in vehicles. The device provides a sampling rate of up to 192 kHz, ensuring the accurate capture and playback of high-fidelity audio signals.

The PCM3168ATPAPQ1 supports a variety of audio data interface formats, including I2S, left-justified, and right-justified, giving designers the flexibility to integrate the device into a wide range of audio processing systems. Additionally, the device features a programmable digital filter, allowing for fine-tuning of audio characteristics to meet the specific needs of the application.

With its built-in support for TDM (Time Division Multiplexed) audio data, the PCM3168ATPAPQ1 can handle multiple audio streams over a single digital interface, reducing system complexity and saving on board space. This makes it particularly suitable for multi-channel audio systems in vehicles where space is at a premium.

Designed with automotive applications in mind, the PCM3168ATPAPQ1 is compliant with the AEC-Q100 standard for automotive quality, ensuring reliable performance under the harsh conditions typically found in automotive environments. It also features an extended temperature range, making it robust enough to operate in a variety of climates.

In summary, the PCM3168ATPAPQ1 is a versatile and high-quality audio ADC/DAC solution from Texas Instruments, perfect for manufacturers looking to enhance the audio experience in modern vehicles with advanced and reliable technology.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3854 $58.1562
7+ $15.9060 $111.3420
10+ $15.4089 $154.0890
14+ $14.9118 $208.7652
18+ $14.4148 $259.4664
24+ $12.9236 $310.1664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess