Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 94
Dynamic Range, ADCs / DACs (db) Typ 90 / 94
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 137943-PCM3002E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCM3002
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM3002E CAD Model

Description

The PCM3002E is a high-performance, single-chip, digital-to-analog converter (DAC) and analog-to-digital converter (ADC) from Texas Instruments, a global leader in semiconductor design and manufacturing.

  • Product Type: Digital-to-Analog Converter (DAC) and Analog-to-Digital Converter (ADC)
  • Manufacturer: Texas Instruments
  • Function: Audio signal conversion
  • Applications: Professional audio systems, home theater systems, and digital audio workstations
  • Features: Stereo DAC and stereo ADC
  • Audio Conversion: High-resolution, 24-bit audio conversion
  • Sampling Frequency Range: 8kHz to 96kHz
  • Filter: Built-in digital filter
  • Data Formats: Supports both I2S and left-justified data formats
  • Power Supply: Single 5V power supply
  • Voltage Regulator: Onboard voltage regulator
  • Technology: Advanced CMOS technology
  • Circuit: Anti-pop circuit

You May Also Be Interested in

Freescale Semiconductor - NXP
5 V PCM Codec-Filter
Lowest to $1.5071
ECAD model for MC14LC5480SD
Asahi Kasei Microsystems
Lowest to $54.8383
ECAD model for AK4637EN-L
Texas Instruments
Need more? Email Us
ECAD model for TNETD4020
Cirrus Logic Inc.
Lowest to $7.0074
ECAD model for WM8750LSEFL
Cirrus Logic Inc.
IC CODEC STER H-HDPN AMP 36-QFN / PCM Audio Codec 1ADC / 1DAC Ch 36-Pin QFN T/R
Lowest to $16.1778
ECAD model for CS42L55-CNZR
Renesas Electronics America
Audio Codec 2ADC / 2DAC 18-Bit/20-Bit 48-Pin TQFP
Need more? Email Us
ECAD model for STAC9751XXTAEC1X
Renesas Electronics America
Audio Codec 8ADC / 8DAC 24-Bit 48-Pin TQFP T/R
Need more? Email Us
ECAD model for STAC9228X5TAEA2XR
Cirrus Logic Inc.
IC STEREO CODEC FOR PORTABLE AUD / Stereo Audio Interface 24 b 32-QFN (5x5)
Need more? Email Us
ECAD model for WM8750CLSEFL
Analog Devices Inc.
Audio Codec for Recordable DVD
Lowest to $9.9066
ECAD model for ADAV803ASTZ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9557 $51.4241
31+ $3.2457 $100.6167
48+ $3.1443 $150.9264
66+ $3.0428 $200.8248
85+ $2.9414 $250.0190
114+ $2.6371 $300.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 284 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention