Products specifications Report Issue?

Type LED
Lens Color Red
Lens Transparency Clear
Panel Cutout Shape Round
Panel Cutout Dimensions 1.20" (30.50mm)
Lens Size 35.00mm Dia
Lens Style Round with Flat Top
Termination Style Screw Terminal
Ingress Protection IP65
Features Flashing LED
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560447-704.006.218
Ultra Librarian 3D Model Ultra Librarian 704.006.218 CAD Model

You May Also Be Interested in

Visual Communications Company - VCC
INDICATOR NEON GREEN PANEL MNT
Need more? Email Us
ECAD model for 1052QC5
Visual Communications Company - VCC
LED IND LIGHT 12V RED
Need more? Email Us
ECAD model for 1091QM1-12V
Visual Communications Company - VCC
LAMP NEON RED 120V PC MNT
Need more? Email Us
ECAD model for 2110A1
Lumex Opto/Components Inc.
T-5MM METAL REF IND GREEN W/6\
Need more? Email Us
ECAD model for SSI-LXR4815GD-150
Lumex Opto/Components Inc.
LED 3MM GREEN DIFF PANEL MOUNT
Need more? Email Us
ECAD model for SSI-LXR3612GD
Apem Inc.
INDICATOR 12V 8MM PROMINENT GRN
Need more? Email Us
ECAD model for Q8P1BXXG12E
Visual Communications Company - VCC
IND PMI 22MM RED FLEXVOLT SOLDER
Need more? Email Us
ECAD model for CNX722C200FVT
Bivar Inc.
PANEL MOUNT ASSEMBLY
Need more? Email Us
ECAD model for PM3GDL
Bivar Inc.
PNL MNT W/ WIRE 700NM 2MCD RED
Need more? Email Us
ECAD model for PM3RD

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention