EN
  • EN
  • DE

PCM3002E/2KG4

Part No PCM3002E/2KG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -25 °C
Min Supply Voltage 2.4 V
Number of A/D Converters 1
Number of ADC Channels 2
Number of Analog Inputs 2
Number of Analog Outputs 2
Number of D/A Converters 1
Number of DAC Channels 2
Number of Pins 24
Operating Supply Voltage 3 V
Power Consumption 54 mW
Radiation Hardening No
Resolution 2.5 B
RoHS Compliant
Sampling Rate 48 ksps
Signal to Noise Ratio (SNR) 90 dB
Type General Purpose
Weight 220.105698 mg
Win Source Part Number 981142-PCM3002E/2KG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCM3002E/2KG4 CAD Model

Description

The PCM3002E/2KG4 is a high-quality audio codec with single-ended input and output brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to provide superior sound quality for a wide range of audio applications, from professional audio equipment to consumer electronics.

Key Features

  • High-Performance Audio: The PCM3002E/2KG4 delivers exceptional audio quality with a dynamic range of 93 dB and a signal-to-noise ratio of 93 dB, ensuring clear and accurate sound reproduction.
  • 24-Bit Resolution: With 24-bit data resolution, this codec can process a very high level of detail in audio signals, providing a more nuanced and rich listening experience.
  • Sampling Rate: It supports a wide range of sampling rates from 16 kHz to 48 kHz, making it versatile for various digital audio formats and quality levels.
  • Single Power Supply: The PCM3002E/2KG4 operates on a single 5V power supply, simplifying the power design for the overall system.
  • Differential Analog Inputs: Differential inputs reduce noise and interference, which is critical for maintaining the integrity of audio signals in noisy environments.
  • System Flexibility: This codec is designed to interface with a variety of digital audio systems, including DSPs and microprocessors, via a simple serial interface.

Applications

The PCM3002E/2KG4 is suitable for a multitude of applications that require high-fidelity audio conversion, including:

  • Professional Audio Recording and Mixing Consoles
  • Digital Audio Workstations
  • AV Receivers
  • Car Audio Systems
  • Home Theater Systems
  • Portable Audio Devices

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability, and the PCM3002E/2KG4 is no exception. It is built to meet the high standards expected in professional and consumer audio markets, ensuring long-term performance and stability.

Conclusion

Whether you are developing a high-end audio system or a consumer electronic device, the PCM3002E/2KG4 from Texas Instruments offers the performance, flexibility, and quality that your project demands. Its comprehensive features and robust design make it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6940 $51.6340
26+ $3.8515 $100.1390
41+ $3.7312 $152.9792
56+ $3.6108 $202.2048
72+ $3.4905 $251.3160
96+ $3.1294 $300.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess