The PCM3001EG/2K is a high-performance, single-chip audio codec from Texas Instruments, a renowned global semiconductor company.
- Product Type: Audio Codec
- Manufacturer: Texas Instruments
- Applications: Professional audio systems, digital audio workstations, and digital mixing consoles
- Converters: Stereo digital-to-analog converter (DAC) and an analog-to-digital converter (ADC)
- DAC Dynamic Range: 96dB
- ADC Dynamic Range: 89dB
- Sampling Frequencies: 8kHz to 96kHz
- Features: On-chip digital de-emphasis filter, digital volume control, zero flag, and a power-down mode
- Power Supply: Single +5V power supply
- Architecture: 24-bit delta-sigma
- PLL: High-performance phase-locked loop (PLL) for clock generation
- Package: Compact 28-pin SSOP package
- Interface: Standard I2S interface
- Microcontroller Interface: Built-in