EN
  • EN
  • DE

DS1972-F5

Part No DS1972-F5
Manufacturer Maxim Integrated
Catalog Specialized
Description 1024-Bit EEPROM iButton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169039-DS1972-F5
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1972-F5 CAD Model

Description

The Maxim Integrated DS1972-F5 iButton is a compact, durable, and versatile data carrier that serves as a 1Kb add-only memory device. This innovative product is designed to provide a secure and efficient method for data storage and transfer in a variety of applications, including access control, asset tracking, and data logging.

The DS1972-F5 iButton utilizes Maxim's unique 1-Wire protocol, allowing communication through a single data line plus ground reference for simplified integration into systems. This protocol also enables each iButton to have a unique 64-bit registration number, which ensures absolute traceability and prevents duplication.

Encased in a robust stainless steel container, the DS1972-F5 is engineered to withstand harsh environments, making it suitable for use in industries where exposure to extreme temperatures, chemicals, and physical impacts is common. Its coin-shaped form factor allows it to be easily attached to objects or carried by personnel, providing a portable and reusable solution for secure data storage.

The memory within the DS1972-F5 is organized as one 128-byte page, which is further partitioned into 32-bit slots. This structure allows for the addition of data in small increments, which is ideal for applications that require data to be appended over time. The add-only feature ensures that once data is written, it cannot be altered or erased, adding an extra layer of security to sensitive information.

Featuring a wide operating temperature range from -40°C to +85°C and a data retention period of over 10 years, the DS1972-F5 is a reliable choice for long-term applications. Its simple, single-contact interface, combined with the inherent durability of the iButton form factor, offers a cost-effective and secure way to manage and transport data in a variety of settings.

Overall, the Maxim Integrated DS1972-F5 iButton is a powerful tool for anyone needing a secure, portable, and robust add-only memory device. Its ease of use, coupled with its strong build quality, makes it an indispensable component in a wide range of data management tasks.

You May Also Be Interested in

TE Connectivity
CONN HEADER IMPACT 120POS PCB
Need more? Email Us
TE Connectivity
CONTACT PIN
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us
Positronic
BACKPLANE
Lowest to $24.7389
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1172 $50.8128
58+ $1.7372 $100.7576
90+ $1.6829 $151.4610
123+ $1.6286 $200.3178
159+ $1.5743 $250.3137
213+ $1.4115 $300.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess