EN
  • EN
  • DE

PCM2906BDB

Part No PCM2906BDB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO CODEC 16B USB 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Stereo Audio Interface 16 b USB 28-SSOP
Manufacturer Texas Instruments
Package Tube
Part Status Not For New Designs
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PCM2906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930153-PCM2906BDB
Ultra Librarian 3D Model Ultra Librarian PCM2906BDB CAD Model

Description

Product Overview: Texas Instruments PCM2906BDB

The PCM2906BDB is a high-quality, USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF from Texas Instruments. This integrated circuit is designed to provide a simple and efficient solution for audio recording and playback through a USB interface, making it an ideal choice for multimedia applications, USB audio docking stations, and digital audio appliances.

Key Features

  • USB Interface: The device complies with USB 2.0 full-speed protocol, ensuring reliable and fast data transfer for audio streams.
  • Audio Quality: The PCM2906BDB offers high-quality audio performance with 16-bit Delta-Sigma ADC and DAC, delivering crystal-clear sound for both recording and playback.
  • Sampling Rate: It supports various sampling rates including 32kHz, 44.1kHz, and 48kHz, providing versatility for different audio applications.
  • S/PDIF Output: The inclusion of S/PDIF output enables digital audio output, allowing for direct interfacing with digital audio equipment.
  • Bus-Powered Operation: The device can be powered directly from the USB bus, eliminating the need for external power supplies and simplifying the system design.
  • Plug and Play: It is designed for plug-and-play operation, requiring no additional driver installation for most modern operating systems.
  • Analog Volume Control: The PCM2906BDB features analog volume control, providing a smooth and precise adjustment of the audio level.

Applications

The versatility and high-quality audio performance of the PCM2906BDB make it suitable for a wide range of applications, including:

  • USB Audio Stations
  • Portable Audio Devices
  • Multimedia Speakers
  • Audio Interface for PCs and Laptops
  • Home Theater Systems
  • Professional Audio Recording Equipment

Designed with both functionality and convenience in mind, the PCM2906BDB from Texas Instruments stands out as a robust audio solution for designers looking to enhance the audio capabilities of their USB-enabled devices with minimal design complexity and high-quality audio performance.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1542 $56.3084
5+ $23.1009 $115.5045
7+ $22.3790 $156.6530
10+ $21.6571 $216.5710
12+ $20.9352 $251.2224
16+ $18.7695 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,348 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess