Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Voltage - Supply, Analog 4.35V ~ 5.25V
Voltage - Supply, Digital 4.35V ~ 5.25V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series PCM2904
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810346-PCM2904DBR
Ultra Librarian 3D Model Ultra Librarian PCM2904DBR CAD Model

Description

The PCM2904DBR is a high-quality, single-chip USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF from Texas Instruments. This device is designed to provide an all-in-one solution for converting analog audio to digital form and vice versa, making it an ideal choice for a range of audio applications, including USB headsets, audio interface boxes, and speaker systems.

Key Features

  • Integrated USB Interface: The codec features a full-speed USB interface that complies with the USB 1.1 specification, ensuring broad compatibility with a variety of devices and systems.
  • High-Quality Audio: With 16-bit Delta-Sigma ADC and DAC, the PCM2904DBR provides excellent audio performance with a dynamic range of 89 dB and THD+N of 0.06%.
  • S/PDIF Output: The device includes a S/PDIF output that supports 44.1 kHz and 48 kHz sampling rates, allowing digital audio to be transmitted over optical or coaxial connections.
  • Bus-Powered Operation: The PCM2904DBR can be powered directly from the USB bus, eliminating the need for external power supplies and simplifying system design.
  • Plug and Play: Thanks to its USB compliance, the codec supports plug-and-play operation, with no need for additional drivers when used with most modern operating systems.

Applications

  • USB Audio Stations
  • Multimedia Speakers
  • Audio Interface Boxes
  • USB Headsets and Microphones

Technical Specifications

Parameter Value Resolution 16-Bit Interface USB, S/PDIF Sampling Rate 32 kHz, 44.1 kHz, 48 kHz Dynamic Range 89 dB THD+N 0.06%

Overall, the Texas Instruments PCM2904DBR codec is a versatile and easy-to-integrate solution for high-quality audio data transfer over USB. Its robust feature set and plug-and-play functionality make it a great choice for developers and product designers looking to enhance the audio capabilities of their USB-enabled devices.

You May Also Be Interested in

Texas Instruments
IC DUAL VOICE/DATA CODEC 64-QFP / Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)
Need more? Email Us
ECAD model for TLC320AD535PM
Cirrus Logic Inc.
Lowest to $7.0074
ECAD model for WM8750LSEFL
CML Microcircuits
CVSD VOICE CODEC / General Purpose Interface 16-SOIC
Lowest to $21.2719
ECAD model for CMX639D4
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.8866
ECAD model for TLV320AIC12KIRHBT
Lansdale
PCM Codec-Filter Mono-Circuit
Need more? Email Us
ECAD model for MC145505DW
Integrated Circuit Systems
Stereo audio coder-decoder for MD, CD and MP3
Lowest to $0.0389
ECAD model for UDA1380HN
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC INTERFAC PCM COMBO II 28-PLCC
Need more? Email Us
ECAD model for TP3070V-G
Intel
VINETIC LTC128 PEF39000 128-Channel Controller of Intel's MELT Family 100-Pin LQFP
Need more? Email Us
ECAD model for PEF38000HLV11 S LL8R
IDT, Integrated Device Technology Inc
Lowest to $65.1941
ECAD model for IDT821024JG8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9947 $80.9841
6+ $22.1496 $132.8976
8+ $21.4574 $171.6592
11+ $20.7652 $228.4172
14+ $20.0730 $281.0220
19+ $17.9965 $341.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention