Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 4.35 V to 5.25 V
Digital Supply Voltage 4.35 V to 5.25 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 061325-PCM2904DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2904DB CAD Model

Description

Texas Instruments' PCM2904DB is a versatile, high-performance, low-power audio codec that is designed to provide top-tier audio processing capabilities for a wide range of applications.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Interface: USB
  • Conversion System: High-quality 16-bit stereo
  • Features: Integrated headphone amplifier, microphone preamplifier, crystal-less operation
  • Crystal: Operates without the need for an external crystal
  • Power Supply: Single power supply
  • Sampling Rates: 8kHz, 11.025kHz, 16kHz, 22.05kHz, 32kHz, 44.1kHz, and 48kHz
  • Signal-to-Noise Ratio (SNR): High
  • USB Compliance: Compliant with the USB 2.0 Full-Speed standard
  • Package: Compact 28-pin SSOP (DB) package
  • Features: Analog loop-back path, digital attenuation function, and a zero flag

You May Also Be Interested in

Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ECAD model for TP3054WM
Texas Instruments
IC AUDIO CODEC STEREO 48-QFN / Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Lowest to $8.0467
ECAD model for 6PAIC3106IRGZRQ1
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Need more? Email Us
ECAD model for CS4272-DZZ
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN / Stereo CODEC for Portable Audio Applications
Lowest to $9.1405
ECAD model for WM8750CJLGEFL
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
ECAD model for TP3070V-XG
Texas Instruments
IC CODEC FILTER CMOS 20PLCC
Need more? Email Us
ECAD model for TP3057V-X
Cirrus Logic Inc.
IC CODEC STER VOL CTRL 28SSOP / Stereo Audio Interface 24 b SPI 28-SSOP
Lowest to $9.6352
ECAD model for WM8569SEDS/RV
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Need more? Email Us
ECAD model for W681388DG TR
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
ECAD model for IDTSTAC9228D5TAEB4X

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1287 $63.3861
7+ $17.3364 $121.3548
11+ $16.7946 $184.7406
14+ $16.2529 $227.5406
18+ $15.7111 $282.7998
24+ $14.0858 $338.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention