Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 140124-PCM2901E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2901E CAD Model

Description

The PCM2901E is a high-quality, feature-rich audio codec from Texas Instruments, a renowned global semiconductor company.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Function: Analog-to-digital (ADC) and digital-to-analog converters (DAC)
  • Applications: Multimedia speakers, digital audio systems, and USB audio peripherals
  • Interface: Integrated USB interface
  • USB Protocol: Works with USB audio and HID drivers, no custom driver needed
  • ADC/DAC: 16-bit Delta-Sigma ADC and DAC
  • Sampling Rates: 32, 44.1, and 48 kHz
  • Microphone Amplifier: Built-in
  • Operating Systems: Compatible with Windows, Mac, and Linux
  • Package: Compact 28-pin SSOP package
  • Power Supply: Single 5V power supply

You May Also Be Interested in

Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SOIC W
Need more? Email Us
ECAD model for MC145481DW
Others
Need more? Email Us
ECAD model for AC9745
Analog Devices Inc.
General Purpose Audio Codec 2ADC / 8DAC Ch Automotive 52-Pin MQFP / 2 ADC, 8 DAC, 96 kHz, 24-Bit Codecs
Lowest to $12.4251
ECAD model for AD1835AAS
Analog Devices Inc.
Audio Codec for Recordable DVD
Lowest to $9.9066
ECAD model for ADAV803ASTZ
Cirrus Logic Inc.
IC CODEC STER H-HDPN AMP 36-QFN / PCM Audio Codec 1ADC / 1DAC Ch 36-Pin QFN T/R
Lowest to $16.1778
ECAD model for CS42L55-CNZR
Analog Devices Inc.
IC CODEC 2ADC/8DAC 24BIT 52MQFP
Lowest to $9.0055
ECAD model for AD1835AASZ-REEL
Texas Instruments
Need more? Email Us
ECAD model for TNETD4020
IDT, Integrated Device Technology Inc
Lowest to $65.1941
ECAD model for IDT821024JG8
Analog Devices Inc.
IC CODEC AUDIO MONO LP 16TSSOP
Lowest to $7.4973
ECAD model for AD74111YRUZ-REEL7

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1538 $60.6152
10+ $12.4340 $124.3400
14+ $12.0454 $168.6356
20+ $11.6568 $233.1360
25+ $11.2683 $281.7075
34+ $10.1026 $343.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention