EN
  • EN
  • DE

PCM2900EG4

Part No PCM2900EG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC WITH USB INTERFACE, SINGLE-ENDED ANALOG INPUT/OUTPUT AND S/PDIF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Operating Supply Voltage 4.35 V ~ 5.25 V
Voltage - Supply, Digital 4.35 V ~ 5.25 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1236437-PCM2900EG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2900
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2900EG4 CAD Model

Description

The PCM2900EG4 is a high-quality, single-chip USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF from Texas Instruments. This versatile integrated circuit is designed to handle a variety of audio applications, particularly where high-quality audio and digital connectivity are paramount.

Key Features

  • USB Interface: Compliant with USB 1.1 specifications, the PCM2900EG4 facilitates easy connection to any USB host without the need for additional drivers, offering true plug-and-play functionality.
  • Audio Quality: With its 16-bit Delta-Sigma ADC and DAC, the device delivers excellent sound quality, making it suitable for high-fidelity audio applications.
  • S/PDIF Output: The inclusion of a S/PDIF output allows for the direct interfacing with consumer-electronics audio equipment, providing a seamless digital audio link.
  • Sampling Rate: It supports sampling rates of 32 kHz, 44.1 kHz, and 48 kHz, catering to standard audio needs.
  • Bus-Powered: As a bus-powered device, the PCM2900EG4 can draw power directly from the USB bus, simplifying system power design.
  • Compatibility: The device is compatible with Windows XP, 2000, ME, and Mac OS 9.1 without additional drivers, ensuring broad usability across different operating systems.

Applications

The PCM2900EG4 is ideal for a wide range of applications, including USB audio stations, USB speakers, USB headphones, and audio interface boxes. Its high-quality audio conversion and easy USB connectivity make it a top choice for audio professionals and enthusiasts alike.

Package and Quality

Encased in a 28-pin SSOP (Shrink Small Outline Package), the PCM2900EG4 is designed for compact and reliable integration into various electronic assemblies. Texas Instruments ensures the highest quality standards, making this product a reliable choice for critical audio applications.

Environmental and Regulatory Compliance

The PCM2900EG4 is RoHS compliant, ensuring adherence to the latest environmental standards for electronic components. This commitment to environmental responsibility makes it an ideal choice for companies looking to meet ecological regulations in their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.4626 $53.4626
3+ $43.8667 $131.6001
4+ $42.4959 $169.9836
5+ $41.1250 $205.6250
7+ $39.7542 $278.2794
9+ $35.6417 $320.7753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess