Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 4.35 V to 5.25 V
Digital Supply Voltage 4.35 V to 5.25 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 026576-PCM2900E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2900E CAD Model

Description

The PCM2900E from Texas Instruments is a highly sophisticated and versatile audio codec with USB interface designed to deliver superior audio performance.

  • Device Type: Audio Codec with USB Interface
  • Manufacturer: Texas Instruments
  • Series: PCM
  • USB Compatibility: USB 1.1 and 2.0
  • Data Transfer: Isochronous and Asynchronous
  • ADC/DAC: Integrated 16-bit Delta-Sigma ADC and DAC
  • Headphone Amplifier: High-performance integrated
  • Sampling Rate: 32, 44.1, and 48 kHz
  • HID Interface: Built-in, supports volume and mute controls
  • Digital Output: S/PDIF output
  • Power Consumption: Low power consumption
  • Operating Voltage: Single 5V power supply
  • Power-Down Mode: Included for energy efficiency
  • Package: Compact 28-pin SSOP package
  • Operating Systems: Compatible with Windows, Mac, and Linux

You May Also Be Interested in

Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $4.3988
ECAD model for TLV320AIC3105IRHBT
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC CODEC FILTER CMOS 20PLCC
Lowest to $7.0179
ECAD model for TP3057V
CML Microcircuits
CVSD VOICE CODEC / General Purpose Interface 16-SOIC
Lowest to $21.2719
ECAD model for CMX639D4
Texas Instruments
IC CODEC FILTER CMOS 20PLCC
Need more? Email Us
ECAD model for TP3057V-X
IDT, Integrated Device Technology Inc
IC CODEC AC'97 MIC/JACK 32-QFN
Need more? Email Us
ECAD model for IDTSTAC9753AXNAED1X
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
ECAD model for TLV320AIC25CPFBR
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Need more? Email Us
ECAD model for CS4272-DZZ
Texas Instruments
IC DUAL VOIP CODEC 48-LQFP / Voiceband Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP T/R
Lowest to $14.7530
ECAD model for TLV320AIC22CPTR
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
ECAD model for IDTSTAC9228D5TAEB4X

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9036 $97.8072
3+ $40.1260 $120.3780
4+ $38.8721 $155.4884
6+ $37.6181 $225.7086
7+ $36.3642 $254.5494
10+ $32.6024 $326.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,709 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention