EN
  • EN
  • DE

PCM2900E/2KG4

Part No PCM2900E/2KG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC WITH USB INTERFACE, SINGLE-ENDED ANALOG INPUT/OUTPUT AND S/PDIF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Operating Supply Voltage 4.35 V ~ 5.25 V
Voltage - Supply, Digital 4.35 V ~ 5.25 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1236436-PCM2900E/2KG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2900
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2900E/2KG4 CAD Model

Description

PCM2900E/2KG4 Audio Interface IC

The PCM2900E/2KG4 is a high-quality, highly integrated audio interface IC designed by Texas Instruments to provide a seamless bridge between digital audio data and analog sound. This versatile component is a single-chip solution with a USB stereo audio codec featuring full-duplex playback and recording capabilities.

Key Features:

  • USB Interface: Compliant with USB 1.1 specifications, it allows for easy connection to a host computer without the need for additional drivers, offering plug-and-play convenience.
  • Audio Quality: With a 16-bit Delta-Sigma stereo digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), the PCM2900E/2KG4 delivers high-fidelity audio output and input, ensuring clear and crisp sound reproduction.
  • Sampling Rate: Supports a variety of sampling rates including 32 kHz, 44.1 kHz, and 48 kHz, making it versatile for different audio applications and quality requirements.
  • Bus-Powered: This device operates on power drawn directly from the USB bus, eliminating the need for an external power supply and simplifying the system power design.

Applications:

The PCM2900E/2KG4 is ideal for a wide range of applications where audio data needs to be transferred to and from a computer. It can be used in:

  • USB audio playback and recording devices
  • Multimedia speakers
  • Portable audio devices
  • Audio interface for musical instruments
  • Sound cards

Technical Specifications:

Parameter Value
Resolution 16-bit
Data Interface USB 1.1
Sampling Rate 32 kHz, 44.1 kHz, 48 kHz
Power Supply USB Bus-Powered

With its robust feature set and Texas Instruments' reputation for quality, the PCM2900E/2KG4 is a reliable and efficient choice for designers looking to integrate USB audio into their products.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0001 $60.0005
11+ $9.8463 $108.3093
16+ $9.5386 $152.6176
22+ $9.2309 $203.0798
29+ $8.9232 $258.7728
38+ $8.0001 $304.0038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess