The PCM2900C1DBR is a high-performance audio codec device developed by Texas Instruments, a globally renowned manufacturer of semiconductors and various integrated circuits.
- USB Compatibility: USB 2.0 full-speed
- USB Protocol Interface: Eliminates the need for additional programming
- Sampling Rate: 32, 44.1 and 48 kHz for both recording and playback
- USB Transceiver: Integrated
- S/PDIF Interface: Integrated
- Input: Mono microphone input
- Output: Stereo headphone output
- Power Supply: Single 5V
- Package: 28-pin SSOP (Shrink Small Outline Package)
- Analog Voltage Input/Output: Single-ended
- HID Interface: Supports volume and mute controls
- Compliance: RoHS compliant and lead-free