EN
  • EN
  • DE

TPA6017

Part No TPA6017
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219681-TPA6017
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6017 CAD Model

Description

The TPA6017 from Texas Instruments is a state-of-the-art audio amplifier that stands out for its exceptional audio performance and efficiency. Designed with the latest technology, this amplifier is an ideal solution for a wide range of audio applications, from consumer electronics to automotive sound systems.

Key Features

  • High-Quality Audio: The TPA6017 delivers crystal-clear sound with low distortion, ensuring an immersive listening experience for audio enthusiasts and casual listeners alike.
  • Efficiency: This amplifier is engineered for high efficiency, which means it consumes less power and generates less heat, making it suitable for compact devices where power conservation is critical.
  • Advanced Integration: The TPA6017 comes with integrated features such as a shutdown function, which allows for greater design flexibility and helps in reducing external component count.
  • Flexible Power Supply: It is designed to operate over a wide range of power supplies, accommodating various system power requirements and ensuring compatibility with a diverse set of products.

Applications

The versatility of the TPA6017 makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home entertainment systems
  • In-car audio systems
  • Public address systems

Technical Specifications

The TPA6017 boasts impressive technical specifications that cater to demanding audio requirements:

  • Output Power: Capable of delivering robust power output for loud and clear sound.
  • Signal-to-Noise Ratio (SNR): High SNR ensures minimal background noise and a focus on pure audio signals.
  • Total Harmonic Distortion (THD): Extremely low THD for audio fidelity that is true to the original recording.

With its combination of high-quality audio, efficiency, and advanced features, the TPA6017 from Texas Instruments is the amplifier of choice for designers who refuse to compromise on sound quality or power efficiency. Whether for personal or professional use, the TPA6017 is sure to exceed expectations and deliver the performance required for today's audio applications.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0670 $51.6750
59+ $1.6960 $100.0640
92+ $1.6430 $151.1560
126+ $1.5900 $200.3400
163+ $1.5370 $250.5310
218+ $1.3780 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess