EN
  • EN
  • DE

PCM2707PJTG4

Part No PCM2707PJTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AUDIO 16BIT 48K 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio 16 b 48k SPI, USB 32-TQFP (7x7)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name PCM270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930149-PCM2707PJTG4
Ultra Librarian 3D Model Ultra Librarian PCM2707PJTG4 CAD Model

Description

Product Overview: PCM2707PJTG4 by Texas Instruments

The PCM2707PJTG4 is a high-quality, full-speed USB 2.0 audio digital-to-analog converter (DAC) device from Texas Instruments, designed to provide superior audio performance for a wide array of consumer electronic applications. This integrated circuit is part of TI's extensive range of audio converters, offering a seamless solution for sound reproduction in computer audio systems, USB speakers, and other music playback devices that require audio data to be converted from digital to analog format.

Key Features

  • USB Interface: The PCM2707PJTG4 connects directly to the USB bus, enabling plug-and-play operation with a computer or other USB host device without the need for additional drivers.
  • High-Quality Audio: With its advanced architecture, the device ensures high-fidelity audio with a Signal-to-Noise Ratio (SNR) that delivers a pristine listening experience.
  • On-Chip Clock: The inclusion of an on-chip clock generator means that the PCM2707PJTG4 does not require an external crystal, reducing overall system cost and complexity.
  • Multiple Output Options: The device features both an analog output for direct connection to speakers or headphones and a digital S/PDIF output, offering versatility in audio output options.
  • Bus-Powered: As a bus-powered device, it derives its power directly from the USB bus, eliminating the need for an external power supply and simplifying system power management.
  • Compatibility: The PCM2707PJTG4 is designed to be compliant with USB Audio Class 1.0 standards, ensuring broad compatibility with various operating systems and USB audio devices.

Applications

The PCM2707PJTG4 is ideal for a range of audio applications, including but not limited to:

  • USB Headphones and Speakers
  • Portable Audio Docks
  • Music Instrument Accessories
  • Audio Interface Boxes for PCs and Laptops

With its high integration, low power consumption, and ease of use, the PCM2707PJTG4 from Texas Instruments stands out as a top-tier solution for developers and manufacturers looking to enhance their audio product offerings. Its commitment to audio quality, paired with the convenience of USB connectivity, makes it a go-to choice for a premium audio experience.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6918 $58.7672
9+ $12.0549 $108.4941
13+ $11.6781 $151.8153
18+ $11.3014 $203.4252
23+ $10.9247 $251.2681
31+ $9.7946 $303.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess