EN
  • EN
  • DE

CD74HCT4067IM96Q1

Part No CD74HCT4067IM96Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X16 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 74HCT4067
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915171-CD74HCT4067IM96Q1
Ultra Librarian 3D Model Ultra Librarian CD74HCT4067IM96Q1 CAD Model

Description

Product Overview: CD74HCT4067IM96Q1 from Texas Instruments

The CD74HCT4067IM96Q1 is a high-performance, CMOS digital integrated circuit from Texas Instruments, designed for multiplexing and demultiplexing applications. This versatile component is part of the 74HCT family, which is known for its high-speed Si-gate CMOS technology. The device features a 16-channel analog multiplexer/demultiplexer with a wide operating voltage range, making it suitable for various digital control systems.

Key Features

  • Channel Configuration: The CD74HCT4067IM96Q1 offers a 16-channel configuration, which allows for efficient control and routing of analog or digital signals.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, providing compatibility with TTL levels and ensuring reliable performance in a variety of system voltages.
  • Low ON Resistance: The low ON resistance of the switch ensures minimal signal distortion, which is crucial for maintaining signal integrity in analog applications.
  • Inherent Diode Protection: Diodes to VCC and GND protect against overvoltage, offering enhanced reliability and longevity of the device.
  • Binary Address Decoding: The binary address decoding feature reduces the number of GPIOs needed for control, thus simplifying the interface with microcontrollers or processors.

Applications

The CD74HCT4067IM96Q1 is designed for use in a broad range of applications, including but not limited to:

  • Data acquisition systems
  • Analog-to-digital conversion
  • Signal routing
  • Industrial controls
  • Automotive systems

Quality and Reliability

As a product designed to meet the rigorous demands of the automotive industry, the CD74HCT4067IM96Q1 adheres to the highest quality standards. It is AEC-Q100 qualified, ensuring automotive-grade reliability and performance under extreme conditions.

Conclusion

The CD74HCT4067IM96Q1 from Texas Instruments is a highly reliable and versatile multiplexer/demultiplexer that caters to a wide array of applications. Its robust design, coupled with its ease of use, makes it an excellent choice for designers looking for a high-quality, multipurpose switching solution.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess