EN
  • EN
  • DE

PCM1870AYZFT

Part No PCM1870AYZFT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC STER AUDIO 16BIT 24-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 16 b
Sampling Rate 5k to 50k
Data Interface I2C, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.71 V to 3.6 V, 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-DSBGA (3.45x2.45)
Win Source Part Number 1087016-PCM1870AYZFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1870AYZFT CAD Model

Description

The PCM1870AYZFT is a high-performance, low-power, audio analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This sophisticated component is designed to capture audio with impeccable clarity and precision, making it an ideal choice for a variety of professional and consumer audio applications.

Key Features

  • High-Resolution Audio: The PCM1870AYZFT supports up to 24-bit resolution and sampling rates up to 192 kHz, enabling studio-quality sound recording.
  • Advanced Audio System Support: With its multi-bit delta-sigma modulator and digital decimation filter, it provides excellent signal-to-noise ratio (SNR) and low total harmonic distortion (THD).
  • Flexible Interface: The device includes a versatile serial audio interface that supports I2S, left-justified, and right-justified data formats, making it compatible with a wide range of digital audio equipment.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a normal operating power consumption as low as 14 mW, which is crucial for portable and battery-operated devices.
  • Programmable Functions: The PCM1870AYZFT provides programmable functions such as input gain control, soft mute, and digital filters for customizing the audio signal processing to fit specific requirements.

Applications

The PCM1870AYZFT is versatile and can be used in a wide range of applications, including:

  • Professional audio recording equipment
  • High-fidelity home audio systems
  • AV receivers and audio processors
  • Microphone preamplifiers
  • Audio interfaces and USB audio systems

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate Up to 192 kHz
SNR Typical 103 dB
THD -90 dB
Power Consumption 14 mW (Normal Mode)

For designers and engineers looking for a high-quality audio ADC that combines performance with efficiency, the PCM1870AYZFT from Texas Instruments is a compelling choice that promises to deliver exceptional audio fidelity in a range of audio processing applications.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0019 $52.0247
31+ $3.2836 $101.7916
48+ $3.1810 $152.6880
65+ $3.0784 $200.0960
85+ $2.9758 $252.9430
113+ $2.6680 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,878 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess