EN
  • EN
  • DE

PCM1862DBTR

Part No PCM1862DBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Dual ADC 192ksps 24-bit Serial 30-Pin TSSOP T/R / IC ADC 2CH 103DB SFTWR 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 1087013-PCM1862DBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCM1862
Introduction Date November 11, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM1862DBTR CAD Model

Description

Introducing the PCM1862DBTR from Texas Instruments

The PCM1862DBTR by Texas Instruments is a state-of-the-art audio analog-to-digital converter (ADC) that offers an outstanding audio performance and flexibility for a broad range of high-quality audio applications. This device is part of the PCM186x family, which are known for their exceptional signal-to-noise ratio (SNR) and low-distortion characteristics, making them ideal for professional audio recording, high-fidelity home audio systems, and automotive audio systems where pristine audio capture is essential.

The PCM1862DBTR is designed with two differential or four single-ended inputs along with an integrated 3.3V regulator, which simplifies the power supply design. It supports 24-bit linear PCM output data and has a dynamic range of 103 dB and THD+N of -85 dB, ensuring that the captured audio is clear and accurate, with minimal noise and distortion.

One of the key features of this device is its support for a wide range of sampling rates, from 8 kHz to 192 kHz, which allows users to tailor the audio capture quality to their specific needs. Whether it's for high-resolution audio or for applications with lower bandwidth requirements, the PCM1862DBTR can adapt seamlessly.

Furthermore, the PCM1862DBTR comes in a compact 30-TSSOP package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

For ease of integration, this ADC features an I²C control interface, which allows for simple configuration and control of the device. The PCM1862DBTR also includes a range of functions and features such as programmable gain amplifier (PGA) for adjusting input sensitivity, a digital high-pass filter to eliminate DC offset, and an auto-mute function that can help in reducing power consumption when the audio signal is absent.

In summary, the PCM1862DBTR from Texas Instruments is a versatile and high-performance audio ADC that offers designers the perfect balance between audio quality, functionality, and ease of use. Whether it's for professional audio equipment, high-end consumer audio systems, or automotive audio applications, the PCM1862DBTR is an excellent choice for capturing high-fidelity audio.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3548 $51.8056
52+ $1.9321 $100.4692
81+ $1.8718 $151.6158
111+ $1.8114 $201.0654
143+ $1.7510 $250.3930
192+ $1.5699 $301.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess