EN
  • EN
  • DE

PIC16F785-I/SS

Part No PIC16F785-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 210069-PIC16F785-I/SS
Family Name PIC16F785
Introduction Date May 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F785-I/SS CAD Model

Description

Microchip Technology PIC16F785-I/SS Microcontroller

The PIC16F785-I/SS is a versatile and powerful microcontroller from Microchip Technology, designed for embedded systems requiring a compact, low-power, and high-performance solution. This microcontroller is a member of Microchip's extensive PIC16F family, known for its ease of use, reliability, and cost-effectiveness. The PIC16F785-I/SS is particularly suitable for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and more.

Featuring a robust 8-bit architecture, the PIC16F785-I/SS operates at a maximum frequency of 20 MHz. It is equipped with 2048 bytes of flash memory for program storage, ensuring ample space for complex applications. Additionally, it offers 128 bytes of EEPROM data memory for non-volatile storage and 256 bytes of RAM for efficient data handling.

This microcontroller integrates various peripherals that enhance its functionality. It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise measurement of analog signals. The device also features two comparators and a Voltage Reference module, making it ideal for sensor interfacing and control applications.

The PIC16F785-I/SS supports multiple communication protocols, including I²C, SPI, and USART, providing versatile connectivity options for serial communication with other devices. It also boasts a Capture/Compare/PWM (CCP) module, which is invaluable for generating accurate timing sequences, controlling motors, and managing various PWM tasks.

With its SSOP (Shrink Small Outline Package) form factor, the PIC16F785-I/SS offers a compact footprint, making it suitable for space-constrained applications. The operating voltage range of 2.0V to 5.5V allows for flexible power supply options and compatibility with both 3.3V and 5V logic levels.

For developers, Microchip provides extensive support through its MPLAB Integrated Development Environment (IDE) and software libraries, which simplifies the development process. The PIC16F785-I/SS also supports in-circuit serial programming (ICSP) for easy firmware updates and debugging.

In summary, the Microchip PIC16F785-I/SS is a highly capable microcontroller that offers a blend of performance, power efficiency, and integrated features, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0099 $50.0990
25+ $4.1107 $102.7675
38+ $3.9823 $151.3274
52+ $3.8538 $200.3976
68+ $3.7254 $253.3272
90+ $3.3400 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess