EN
  • EN
  • DE

PCM1804S1IDBRQ1

Part No PCM1804S1IDBRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT STER 192KHZ 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 192k
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -10°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 1087004-PCM1804S1IDBRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1804S1IDBRQ1 CAD Model

Description

The PCM1804S1IDBRQ1 is a high-performance, single-chip stereo analog-to-digital converter (ADC) from Texas Instruments, designed with precision and efficiency in mind for automotive and professional audio applications. This device boasts an exceptional dynamic range and a highly linear phase response, making it an excellent choice for high-fidelity audio systems.

Key Features and Benefits

  • High-Resolution Audio: With 24-bit resolution and a sampling rate of up to 192 kHz, the PCM1804S1IDBRQ1 captures audio with incredible detail, ensuring that every nuance of the sound is accurately reproduced.
  • Dynamic Performance: The device features a dynamic range of 112 dB and a Total Harmonic Distortion plus Noise (THD+N) of -102 dB, delivering pristine audio quality that satisfies the requirements of even the most demanding audio systems.
  • Differential Inputs: The inclusion of differential analog input channels helps to minimize common-mode noise, providing cleaner and more reliable signal conversion.
  • System Flexibility: A flexible serial audio interface supports I2S, left-justified, and right-justified data formats, allowing for easy integration with a variety of digital audio processors and systems.
  • Automotive Qualification: As part of Texas Instruments' automotive-grade product offerings, the PCM1804S1IDBRQ1 meets stringent quality and reliability standards required for use in vehicle audio systems.

Applications

The PCM1804S1IDBRQ1 is well-suited for a range of applications, including:

  • Car audio systems
  • Professional audio recording
  • High-definition audio broadcast systems
  • Digital mixing consoles
  • Effects processors

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate Up to 192 kHz
Dynamic Range 112 dB
THD+N -102 dB
Input Type Differential
Interface Type Serial (I2S, LJ, RJ)
Automotive Qualification Standard AEC-Q100

In summary, the PCM1804S1IDBRQ1 from Texas Instruments is a superior choice for designers looking to implement high-quality audio conversion in automotive and professional audio systems. Its robust feature set and adherence to automotive standards make it a reliable and versatile component in any high-fidelity audio application.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2543 $50.0344
20+ $5.1317 $102.6340
31+ $4.9714 $154.1134
42+ $4.8110 $202.0620
54+ $4.6506 $251.1324
72+ $4.1696 $300.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess