EN
  • EN
  • DE

PCM1795DB

Part No PCM1795DB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 32BIT 200K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 32 b
Sampling Rate (Per Second) 200k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM1795
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653713-PCM1795DB
Ultra Librarian 3D Model Ultra Librarian PCM1795DB CAD Model

Description

The PCM1795DB is a high-performance, stereo audio digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for audio enthusiasts and professionals alike. This advanced DAC features a 32-bit, 192-kHz sampling rate that ensures high-fidelity audio reproduction with a dynamic range of 123 dB and ultra-low distortion levels, making it an ideal choice for high-end audio applications such as A/V receivers, DVD players, and professional audio systems.

Key Features

  • High-Resolution Audio: With support for 32-bit resolution and a sampling rate of up to 192 kHz, the PCM1795DB captures the full depth and detail of the original recording.
  • Dynamic Range: An impressive dynamic range of 123 dB allows for a nuanced soundstage, preserving the integrity of the audio signal.
  • THD+N: The Total Harmonic Distortion plus Noise is remarkably low at -110 dB, ensuring pristine audio clarity.
  • Differential Current Output: The device features a differential current output, which can be easily interfaced with a variety of analog I/V converters and output filters.
  • Flexible I2S and DSD Interface: It supports both Inter-IC Sound (I2S) and Direct Stream Digital (DSD) input data formats, providing versatility for system integration.
  • User-Programmable Functions: Users can customize functions such as filter roll-off and de-emphasis through software control.
  • Soft Mute and Zero Flag: The PCM1795DB includes a soft mute feature and a zero flag for mute pin control, which can be used to eliminate popping sounds during power cycling and format changes.

Applications

The PCM1795DB is suitable for a wide range of high-end audio applications, including:

  • A/V Receivers
  • DVD Players
  • CD Players
  • Digital Mixers
  • Professional Audio Workstations
  • SACD Players
  • Network Audio

Package and Quality

The PCM1795DB comes in a compact 28-lead TSSOP (DB) package, ensuring a small footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting the highest standards of performance and reliability.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1946 $57.3622
15+ $6.7238 $100.8570
24+ $6.5137 $156.3288
32+ $6.3036 $201.7152
42+ $6.0935 $255.9270
55+ $5.4631 $300.4705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess