EN
  • EN
  • DE

SMBJ5363A/TR13

Part No SMBJ5363A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 21.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5363
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280665-SMBJ5363A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5363A/TR13 CAD Model

Description

Microchip Technology's SMBJ5363A/TR13 Zener Diode

Microchip Technology's SMBJ5363A/TR13 is a high-quality Zener diode offering precision voltage regulation and protection for a variety of electronic applications. Engineered to provide a reliable performance, this Zener diode is an essential component for designers looking to ensure stability in their circuits.

Key Features

  • Voltage Regulation: The SMBJ5363A/TR13 provides a nominal Zener voltage of 5.6V, making it suitable for a range of voltage regulation tasks within its specification limits.
  • Power Dissipation: With a power dissipation rating of 5 watts, this Zener diode can handle significant power levels, making it ideal for dissipating voltage spikes and surges in a circuit.
  • Package Type: It comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • High Surge Capability: The device is capable of withstanding high surge events, offering a robust solution for protecting sensitive electronic components against transient voltage spikes.
  • Wide Operating Temperature Range: The SMBJ5363A/TR13 operates effectively over a broad temperature range, ensuring consistent performance across various environmental conditions.

Applications

The SMBJ5363A/TR13 Zener diode is versatile and can be used in a wide array of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5363A/TR13 is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance and reliability. This Zener diode is a testament to Microchip's dedication to providing electronic solutions that meet the demands of modern circuit designs.

Whether you are designing a new piece of equipment or looking to retrofit an existing system, the SMBJ5363A/TR13 from Microchip Technology is a solid choice for your voltage regulation and protection needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess