EN
  • EN
  • DE

PCM1704U-J

Part No PCM1704U-J
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 96K 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000972-PCM1704U-J
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Data Acquisition ADCs/DACs - Special Purpose
Series SoundPlus™
Type DAC, Audio Number of Channels 2
Package Tube
Package / Case 20-SOIC (0.209", 5.30mm Width)
Mounting Type Surface Mount
Operating Temperature -25°C ~ 85°C
Base Product Number PCM170
Sampling Rate (Per Second) 96k
Ultra Librarian 3D Model Ultra Librarian PCM1704U-J CAD Model

Description

The PCM1704U-J is a high-precision, audio digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This component is part of TI's extensive range of audio converters that cater to audiophile-grade sound systems and professional audio equipment.

Key Features

  • 24-Bit Resolution: The PCM1704U-J offers true 24-bit audio digital-to-analog conversion, ensuring high-fidelity sound reproduction with exceptional detail and dynamic range.
  • Advanced Segment DAC Architecture: Utilizing an advanced segment DAC architecture, the PCM1704U-J achieves excellent linearity and low distortion, which is critical for accurate sound reproduction.
  • High Sampling Rates: It supports sampling rates up to 96kHz, making it suitable for high-resolution audio formats and ensuring compatibility with various digital audio sources.
  • Dynamic Range and SNR: Boasting a dynamic range and signal-to-noise ratio (SNR) of 120dB, the PCM1704U-J ensures that audio is rendered with clarity and precision, free from unwanted noise.
  • Differential Current Output: The differential current output design allows for the use of an external operational amplifier to tailor the analog output stage to specific system requirements.

Applications

The PCM1704U-J is ideal for a wide range of high-end audio applications, including:

  • Professional audio recording and mixing consoles
  • High-fidelity home audio systems
  • Studio monitors
  • Digital audio workstations
  • AV receivers

Quality and Reliability

As with all Texas Instruments products, the PCM1704U-J is designed to meet the highest quality and reliability standards. The device is built to deliver consistent performance and longevity, ensuring that it can be relied upon for critical audio applications where compromise is not an option.

Conclusion

In summary, the PCM1704U-J from Texas Instruments represents the pinnacle of audio DAC technology, providing unparalleled sound quality and performance for audio professionals and enthusiasts alike. Its robust feature set and flexible application range make it a top choice for those seeking the best in digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess