The Texas Instruments PCI7420ZHK is a highly integrated and sophisticated multi-function controller that is designed to enhance connectivity and performance in a wide range of applications. This component is part of TI's extensive portfolio of interface solutions and provides seamless integration for both consumer and industrial products.
Key Features
- Multi-Function Interface: The PCI7420ZHK combines a dual-slot CardBus controller, an IEEE 1394a-2000 OHCI-Lynx controller, and a dual-port USB 2.0 host controller, offering a versatile solution for expanding the connectivity of your system.
- High-Speed Data Transfer: With support for high-speed data transfer rates, this product ensures efficient operation of peripherals such as external storage, printers, and cameras.
- Advanced Compatibility: The device is compatible with the PCI Local Bus Specification 2.2 and offers support for 32-bit bus mastering.
- Power Management: It includes power management features that comply with the ACPI 1.0 specification, helping to reduce overall power consumption.
Applications
- Notebook and Desktop PCs
- Docking Stations
- Industrial Control Systems
- Embedded Systems
Technical Specifications
- Interface: CardBus, IEEE 1394a, USB 2.0
- Bus Compatibility: 32-bit PCI 2.2
- Operating Voltage: 3.3V
- Package: 209-Ball MicroStar BGA (ZHK)
- Operating Temperature Range: 0°C to 70°C
The Texas Instruments PCI7420ZHK is designed with reliability in mind, ensuring that your systems maintain a high level of performance and connectivity. Whether you are integrating this component into a new design or upgrading an existing system, the PCI7420ZHK provides a robust solution that can meet the demands of today's technology.