EN
  • EN
  • DE

PCI2050IPDV

Part No PCI2050IPDV
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 32-BIT 208LQFP / PCI Bridge Chip 32bit 66MHz 32bit 208-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI-to-PCI Bridge
Interface PCI
Operating Supply Voltage 3 V ~ 3.6 V
Package 208-LQFP
Manufacturer Package 208-LQFP
Mounting SMD
Win Source Part Number 791558-PCI2050IPDV
Popularity Medium
Supply and Demand Status Balance
Family Name PCI2050IPDV
Introduction Date October 20, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCI2050IPDV CAD Model

Description

Introducing the PCI2050IPDV from Texas Instruments

The PCI2050IPDV is a high-performance PCI-to-PCI bridge chip designed by Texas Instruments (TI), a leader in semiconductor solutions. This bridge chip is engineered to provide a seamless and efficient connection between two PCI buses, making it an ideal choice for a wide range of applications in computing, networking, and industrial systems.

At the core of the PCI2050IPDV is its compatibility with the PCI Local Bus Specification, Revision 2.2. This ensures that the chip can support 32-bit and 64-bit bus widths, with a bus frequency of up to 66 MHz. The device is capable of forwarding transactions between any combination of its primary and secondary bus interfaces, providing a flexible and scalable solution for system expansion.

The PCI2050IPDV boasts a number of key features that enhance its performance and functionality. It includes support for delayed transactions and a deep posted write buffer, which helps in maintaining high throughput even under heavy bus load conditions. Additionally, the chip has an integrated arbitration logic, which simplifies system design by managing the allocation of bus access among multiple masters.

Another significant advantage of the PCI2050IPDV is its support for the PCI Power Management Interface Specification. This allows the device to participate in power management schemes, reducing power consumption when the bus is idle or when the system is in a low-power state. This feature is particularly important for battery-powered and energy-sensitive applications.

For developers and system integrators, the PCI2050IPDV is designed to be user-friendly, with straightforward configuration options accessible through configuration space registers. This simplifies the process of setting up and customizing the bridge chip to meet specific system requirements.

In summary, the PCI2050IPDV from Texas Instruments is a robust PCI-to-PCI bridge chip that offers high bus speeds, efficient data handling, and power management capabilities. Its reliability and ease of integration make it a top choice for enhancing the connectivity and performance of PCI-based systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1424 $60.2848
5+ $24.7322 $123.6610
7+ $23.9593 $167.7151
9+ $23.1864 $208.6776
12+ $22.4136 $268.9632
15+ $20.0949 $301.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess