EN
  • EN
  • DE

PCI1620GHK

Part No PCI1620GHK
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PC CARD CTLR DUAL-SKT 209-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol PCI CardBus
Purpose Controller
Standards PC Card 8.0
Supply Voltage - Operating 1.8 V to 5 V
Case / Package 209-BGA MICROSTAR (16x16)
Win Source Part Number 061265-PCI1620GHK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI1620GHK CAD Model

Description

The PCI1620GHK from Texas Instruments is a highly advanced, top-tier PC Card controller device.

  • PCI Interface: Supports both 3.3V and 5V signaling.
  • Controller: Integrated PCI-to-CardBus and PCI-to-16-bit controllers.
  • Power Consumption: 3.3V operation for low power consumption.
  • Power Management: Supports the PCI Bus Power Management Interface Specification.
  • Zoom Video Functions: Ability to support Zoom Video functions.
  • Buffer: Built-in buffer for each socket.
  • ExCA Support: Supports ExCA linear memory and I/O cards.
  • Operating System Compatibility: Compatible with a wide range of operating systems, including Windows 98, 2000, XP, and NT.
  • Packaging: Compact 208-Pin Plastic Quad Flat Package (PQFP).
  • RoHS Compliance: RoHS compliant.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess