EN
  • EN
  • DE

M27V512-120N1DAM

Part No M27V512-120N1DAM
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305253-M27V512-120N1DAM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27V512-120N1DAM CAD Model

Description

Product Overview: M27V512-120N1DAM

The M27V512-120N1DAM is a high-performance 512 Kbit UV erasable and programmable read-only memory (EPROM) chip designed and manufactured by STMicroelectronics. This device offers a large storage capacity and is optimized for microprocessor systems where large data or program code needs to be stored in a non-volatile format, meaning it does not lose its content when the power is turned off.

Key Features

  • Memory Capacity: 512 Kbit (64K x8)
  • Access Time: 120 ns, ensuring fast read operations
  • Single 5V Power Supply: Simplifies the power design for the system
  • Programming Voltage: 12.5V
  • Package: Molded plastic DIP32 package for robustness and easy handling
  • Temperature Range: Operating temperature range from 0°C to 70°C
  • UV Erasable: Can be erased with ultraviolet light for reprogramming and reuse

Applications

The M27V512-120N1DAM is suitable for a wide range of applications that require reliable and durable storage of code or data. Its characteristics make it ideal for use in:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27V512-120N1DAM is no exception. This EPROM is produced with the high standards of manufacturing that STMicroelectronics is known for, ensuring that each chip is reliable and has a long operational life.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation for the M27V512-120N1DAM, including datasheets, application notes, and programming guides, directly from STMicroelectronics. This ensures that integrating this EPROM into your design and bringing your product to market is as smooth and efficient as possible.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess