EN
  • EN
  • DE

PCI1510RZVF

Part No PCI1510RZVF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PC CARD CONTROLLER 253-BGA / PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol PCI CardBus
Function Controller
Interface PCI
Standards PC Card 7.2
Voltage - Supply 3.3V, 5V
Package / Case 253-BGA
Supplier Device Package 253-BGA Microstar
Base Product Number PCI1510
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930131-PCI1510RZVF
Ultra Librarian 3D Model Ultra Librarian PCI1510RZVF CAD Model

Description

The PCI1510RZVF from Texas Instruments is a high-performance PC Card controller that is designed to interface between the PCI bus and PC Card sockets. This advanced integrated circuit is engineered to provide a versatile solution for managing PC Cards, which are commonly used in notebooks, docking stations, and other embedded systems.

Key Features

  • PCI Bus Interface: Compliant with the PCI Local Bus Specification, the PCI1510RZVF ensures reliable communication with the host system, offering a seamless integration into a wide range of applications.
  • CardBus Support: This controller is designed to handle the demands of CardBus cards, which are PC Cards with a 32-bit interface that provides higher performance than the traditional 16-bit PCMCIA cards.
  • ZV Port Support: The Zoomed Video (ZV) port is a feature that allows direct transfer of video data to the graphics controller, bypassing system memory and reducing the load on the CPU.
  • Power Management: Integrated power management capabilities include support for the PCI Power Management Interface, which helps to reduce overall power consumption in the system.
  • Flexibility: The device supports mixed-voltage operation, accommodating both 3.3V and 5V cards, and it is capable of driving two independent card sockets.

Applications

The PCI1510RZVF is suitable for a wide range of applications that require PC Card connectivity. Its ability to support various types of PC Cards makes it an ideal choice for mobile computing devices, embedded systems, and industrial applications where expandability and flexibility are crucial.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The PCI1510RZVF is built to meet the highest industry standards, ensuring longevity and consistent performance in the most demanding environments.

Technical Support and Documentation

Detailed technical documentation, including data sheets, user guides, and application notes, is available to support the integration and use of the PCI1510RZVF. Texas Instruments also provides comprehensive technical support to assist customers with their design and development needs.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
Lowest to $10.0855
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8045 $58.8270
13+ $8.0448 $104.5824
20+ $7.7934 $155.8680
27+ $7.5420 $203.6340
35+ $7.2906 $255.1710
46+ $6.5364 $300.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess