EN
  • EN
  • DE

PCA9545ADW

Part No PCA9545ADW
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20SOIC / Translating Switch Interface 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Type Surface Mount
Base Product Number PCA9545
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653325-PCA9545ADW
Ultra Librarian 3D Model Ultra Librarian PCA9545ADW CAD Model

Description

Product Overview: Texas Instruments PCA9545ADW

The PCA9545ADW is a high-quality integrated circuit (IC) manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This versatile component is a 4-channel I2C-bus switch with interrupt logic, designed to enable communication with multiple I2C devices that have the same address, thereby resolving address conflict issues and expanding I2C bus capabilities.

Key Features

  • Multi-Channel I2C Switching: The PCA9545ADW offers four bidirectional translating switches that can be controlled via the I2C bus, allowing for seamless connection to up to four separate I2C devices or sub-buses.
  • Interrupt Logic: With built-in interrupt logic, this IC can alert the master controller when an event occurs on one of the connected slave devices, ensuring efficient communication and response to device events.
  • Low Standby Current: It is designed for low power consumption, with a standby current of only 2 µA, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The device supports a wide range of operating voltages from 2.3V to 5.5V, providing flexibility for various system voltage requirements.
  • High Noise Immunity: Equipped with noise-filtering capability, the PCA9545ADW ensures stable operation even in environments with electrical noise.

Applications

The PCA9545ADW is ideal for a variety of applications that require multiple I2C devices to be connected to a single I2C bus. Common applications include:

  • Server Systems
  • Networking Equipment
  • Telecommunications
  • Industrial Control Systems
  • Consumer Electronics

Package and Quality

This IC comes in a 20-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the PCA9545ADW is no exception, with rigorous testing and quality control processes in place to maintain reliability and performance across a wide range of operating conditions.

With its robust feature set and Texas Instruments' commitment to quality, the PCA9545ADW is an excellent choice for designers looking to enhance their I2C bus systems with extended functionality and improved communication efficiency.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0243 $50.6075
61+ $1.6610 $101.3210
94+ $1.6091 $151.2554
129+ $1.5572 $200.8788
167+ $1.5053 $251.3851
223+ $1.3496 $300.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess