EN
  • EN
  • DE

DS3900H1EVKIT#

Part No DS3900H1EVKIT#
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description MODULE SERIAL COMM FOR EVAL KIT / DS3900 - Interface Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Accessory Type Interface Board
For Use With/Related Products DS3900
Base Product Number DS3900
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348427-DS3900H1EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS3900H1EVKIT# CAD Model

Description

Maxim Integrated DS3900H1EVKIT# Evaluation Kit

The DS3900H1EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of the DS3900 Serial Communications Module. This versatile kit serves as an essential tool for engineers and developers working on projects that require robust serial communication interfaces.

Key Features

  • Multi-Protocol Support: The kit supports a wide range of serial communication protocols, including I²C, SPI, and 1-Wire®, making it highly adaptable to various project requirements.
  • USB Interface: Equipped with a convenient USB interface, the DS3900H1EVKIT# allows for easy connection to a PC, enabling quick setup and data transfer without the need for additional power supplies or complex wiring.
  • Software-Controlled: The accompanying software provides a user-friendly graphical interface for configuring and controlling the module's operations, simplifying the process of sending and receiving data over the supported protocols.
  • Flexible Voltage Levels: The evaluation kit supports a range of voltage levels for interfacing with various logic levels, ensuring compatibility with a wide array of devices and systems.
  • On-Board Memory: The DS3900 module includes on-board non-volatile memory, which can be used for storing configuration settings or other data, enhancing the kit's utility in persistent applications.

Applications

The DS3900H1EVKIT# is ideal for developers working on embedded systems, industrial controls, and any application that requires reliable serial communication. It is particularly useful for prototyping, debugging, and testing communication interfaces before final integration into a product.

Package Contents

The evaluation kit comes with the DS3900 Serial Communications Module, a USB cable for immediate connection to a PC, and comprehensive documentation to assist users in getting started quickly. The included software is compatible with Windows-based systems, offering a seamless experience for the majority of developers.

With its robust feature set and ease of use, the Maxim Integrated DS3900H1EVKIT# is an invaluable asset for any professional seeking to streamline the development process for serial communication-based projects.

You May Also Be Interested in

MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us
Microchip Technology
STK600 LCD EXTENSION CARD / STK600 - LCD Display
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess