EN
  • EN
  • DE

ISO7730DBQ

Part No ISO7730DBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH GP 16SSOP / General Purpose Digital Isolator 3000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7730
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47454
Standard Package 75
Win Source Part Number 1164579-ISO7730DBQ
Ultra Librarian 3D Model Ultra Librarian ISO7730DBQ CAD Model

Description

The ISO7730DBQ from Texas Instruments is a high-performance, triple-channel digital isolator designed to offer robust isolation for a wide array of applications, including industrial automation, medical equipment, and electric vehicles. This advanced component is part of Texas Instruments' extensive portfolio of isolation products that prioritize safety, signal integrity, and reliability.

Key Features

  • High Isolation Voltage: The ISO7730DBQ provides a robust isolation barrier capable of withstanding up to 5000 Vrms for 1 minute per UL 1577. This feature ensures protection against high voltage spikes and transients, which is critical for user safety and equipment protection.
  • Triple-Channel Flexibility: The device includes three independent isolation channels with two forward and one reverse-direction channels, making it versatile for various bidirectional data communication protocols.
  • Low Propagation Delay: With a typical propagation delay of 11 ns and a maximum of 16 ns, the ISO7730DBQ ensures fast data transfer, which is essential for high-speed digital communication.
  • Robust Electromagnetic Compatibility (EMC): It offers excellent immunity to electromagnetic interference (EMI) and low emissions, which minimizes data corruption in noisy industrial environments.

Applications

  • Industrial automation control systems
  • Medical equipment with stringent isolation requirements
  • Electric vehicle powertrain and battery management systems
  • Isolated data communication in sensitive electronics

Product Specifications

The ISO7730DBQ is housed in a DBQ package, a 16-pin SSOP (Small Shrink Outline Package) that is optimized for reduced space on printed circuit boards. It operates over a wide temperature range from -40°C to +125°C, accommodating the demands of harsh operating environments. The device also supports a wide supply voltage range from 2.25V to 5.5V, allowing for flexible integration into various system designs.

With its combination of high isolation, low propagation delay, and strong EMC performance, the ISO7730DBQ is an excellent choice for designers looking to enhance the safety and reliability of their systems while maintaining high-speed data integrity.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1679 $52.0296
57+ $1.7788 $101.3916
88+ $1.7232 $151.6416
120+ $1.6676 $200.1120
156+ $1.6121 $251.4876
208+ $1.4453 $300.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,757 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess