EN
  • EN
  • DE

PCA9544APWR

Part No PCA9544APWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number PCA9544
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269741-PCA9544APWR
Ultra Librarian 3D Model Ultra Librarian PCA9544APWR CAD Model

Description

The PCA9544APWR is a high-quality, sophisticated device manufactured by Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Description: Low voltage 4-channel I2C and SMBus multiplexer with interrupt logic
  • Channels: Up to four separate I2C and SMBus channels
  • Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
  • Voltage Range: 2.3V to 5.5V
  • Features: Programmable active LOW reset input and interrupt output
  • Advantage: Ability to isolate a malfunctioning or stuck device from the rest of the system through multiplexing.
  • Power Efficiency: Low standby current
  • Compliance: RoHS compliant

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess