EN
  • EN
  • DE

PCA9539PWRG4

Part No PCA9539PWRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description SMBus Low-Power I/O Expander
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1235976-PCA9539PWRG4
Manufacturer Homepage www.ti.com
Family Name PCA9539
Introduction Date August 01, 2003
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PCA9539PWRG4 CAD Model

Description

Product Overview: PCA9539PWRG4 by Texas Instruments

The PCA9539PWRG4 is a robust, low-voltage 16-bit I2C-bus GPIO (General Purpose Input/Output) expander designed and manufactured by Texas Instruments. This integrated circuit provides an ideal solution for expanding the I/O capabilities of microcontrollers where additional I/Os are necessary. It caters to a wide range of applications, including servers, personal electronics, and industrial control systems where space constraints and functionality are critical.

Key Features

  • I2C Interface: The PCA9539PWRG4 operates through a bidirectional I2C-bus, which allows for easy interfacing with microcontrollers and other peripherals using a serial clock (SCL) and serial data (SDA) lines.
  • Extended Voltage Range: This device supports an extended power supply range from 2.3V to 5.5V, making it suitable for various low-voltage applications.
  • High Drive Capability: It boasts high drive capability with 400 mA maximum sink current and 100 mA maximum source current on P0 and P1 ports, providing sufficient power for most peripheral devices.
  • 16 Programmable I/Os: The expander contains 16 I/O pins that can be individually configured as an input or output, offering flexibility in customizing the I/O array for specific needs.
  • Interrupt Output: An interrupt output is available and can be configured to reflect the input status, enabling prompt notification to the host microcontroller when an input state changes.
  • Robust Design: The PCA9539PWRG4 is designed with built-in power-on reset and low power consumption, ensuring reliable operation across various conditions.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, ensuring a compact footprint for space-constrained applications.

Applications

The PCA9539PWRG4 is versatile and can be used in multiple application areas, including:

  • Server motherboards and hardware management
  • Industrial control systems
  • Home automation and smart appliances
  • Extended I/Os for microcontrollers in embedded systems
  • Signal processing and communication systems

With its robust feature set and Texas Instruments' reputation for high-quality components, the PCA9539PWRG4 is an excellent choice for designers looking to expand the I/O capabilities of their systems with minimal complexity and maximum reliability.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4379 $50.3265
75+ $1.3469 $101.0175
120+ $1.3014 $156.1680
170+ $1.2104 $205.7680
215+ $1.1649 $250.4535
270+ $1.1194 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess