EN
  • EN
  • DE

PCA9536DGKR

Part No PCA9536DGKR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description I2C/SMBus Interface 100kHz/400kHz 5.5V 8-Pin VSSOP T/R / IC I/O EXPANDER I2C 4B 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 4
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 026465-PCA9536DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9536DGKR
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCA9536DGKR CAD Model

Description

The PCA9536DGKR is a high-quality, reliable product from Texas Instruments, a world-renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Function: 4 bits of General Purpose parallel Input/Output (GPIO) expansion for I2C-bus/SMBus applications
  • Interrupt Output: Designed with an interrupt output
  • Supply Voltage Range: 2.3V to 5.5V
  • Standby Current: Low
  • Operating Temperature: -40°C to 85°C
  • Hardware Address Pins: Three hardware address pins that allow up to eight devices on the I2C-bus
  • Microcontroller Compatibility: Compatible with most microcontrollers
  • Internal Power-On Reset: Yes
  • Noise Filter: Noise filter on SCL/SDA inputs
  • Edge Rate Control: Edge rate control on outputs
  • Reset Input: Active LOW reset input
  • Package: Small VSSOP8 package

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1460 $51.5700
110+ $0.9403 $103.4330
165+ $0.9110 $150.3150
230+ $0.8816 $202.7680
295+ $0.8522 $251.3990
395+ $0.7640 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,260 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess