EN
  • EN
  • DE

PC87312VF

Part No PC87312VF
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PC87311A/PC87312 (SuperI/OTM II/III) Floppy Disk Controller with Dual UARTs, Parallel Port, and IDE Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Texas Instruments
Win Source Part Number 344958-PC87312VF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC87312VF CAD Model

Description

The PC87312VF is an advanced integrated peripheral product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Function: integrate the functions of a floppy disk controller, dual serial ports, a parallel port, and an IDE (Integrated Drive Electronics) interface into a single chip
  • Floppy Disk Controller Support: supports both 2.88 MB and 1.44 MB 3.5" disk drives as well as 1.2 MB 5.25" disk drives/ fully compatible with IBM PC/AT and PS/2 systems
  • Serial Ports Support: RS-232, RS-485, and RS-422 protocols
  • Serial Ports Speed: capable of operating at speeds of up to 115.2 kbps
  • Parallel Port Support: SPP, EPP, and ECP modes
  • IDE Interface Support: both PIO (Programmed Input/Output) and DMA (Direct Memory Access) modes
  • Power Management: power management function that can significantly reduce power consumption in low-power modes
  • Package: available in a 100-pin VQFP (Very thin Quad Flat Pack) package

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess