Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Voltage - Supply 1.7V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 23A640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Standard Package 100
Win Source Part Number 1178833-23A640-I/SN
Ultra Librarian 3D Model Ultra Librarian 23A640-I/SN CAD Model

Description

The 23A640-I/SN is a high-performance serial SRAM device from Microchip Technology, known for its reliability and efficiency in a wide range of applications. This device is part of Microchip's serial SRAM portfolio, which offers easy-to-use, high-speed memory solutions for designers who are looking for additional scratchpad memory.

Key Features

  • Memory Size: The 23A640 offers 64 Kbits of memory, which is suitable for applications requiring a small data buffer or additional memory.
  • Serial Interface: It utilizes a serial peripheral interface (SPI) that ensures high-speed data transfer rates, making it ideal for applications with stringent performance requirements.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, allowing for flexibility in various system voltage levels and compatibility with other components in the system.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the 23A640-I/SN can function reliably in harsh environmental conditions.
  • Package: The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder on PCBs.

Applications

The versatility of the 23A640-I/SN makes it suitable for a variety of applications, including but not limited to:

  • Networking equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the 23A640-I/SN can rest assured they are getting a product that meets the high standards for which Microchip is known. Additionally, Microchip provides comprehensive technical support and resources to assist with the design and implementation process.

With its robust feature set and Microchip's reputation for quality, the 23A640-I/SN is an excellent choice for designers who require a small, high-speed, and reliable serial SRAM solution.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Dual 5V 64K-Bit 8K x 8 55ns 64-Pin TQFP T/R
Lowest to $54.8383
ECAD model for IDT7005S55PF8
GSI Technology
SRAM Chip Sync Quad 3.3V 4M-Bit 128K x 36 8.5ns/3.5ns 100-Pin TQFP Tray
Need more? Email Us
ECAD model for GS84036AGT-166
Renesas Electronics America
IC SRAM 72KBIT 7NS 100TQFP
Need more? Email Us
ECAD model for IDT70V9349L7PFI8
GSI Technology
SRAM Chip Sync Single 1.8V 18M-Bit 512K x 36 0.5ns 165-Pin FBGA Tray
Need more? Email Us
ECAD model for GS8182R36BGD-167I
Renesas Electronics America
IC SRAM 128KBIT 20NS 84PLCC
Need more? Email Us
ECAD model for IDT7025L20J
Ramtron
NVRAM Memory IC; Memory Type: FRAM; Memory Size: 256Kbit; Interface Type: Serial; Supply Voltage Max: 3.6V;...
Lowest to $4.2634
ECAD model for FM25L256-GC
Renesas Electronics America
Need more? Email Us
ECAD model for IDT7024S35PFG
Harris Corporation
16K X 1 ASYNCHRONOUS CMOS SRAM / SRAM - Synchronous Memory IC 16Kb (16K x 1) Parallel 70 ns 20-CERDIP
Need more? Email Us
ECAD model for HM1-65262B-9
GSI Technology
SRAM Chip Sync Quad 2.5V/3.3V 18M-Bit 512K x 36 6.5ns/3ns 100-Pin TQFP
Lowest to $74.6097
ECAD model for GS816036DGT-200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention