EN
  • EN
  • DE

CAT24C02LI

Part No CAT24C02LI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 2Kbit I2C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT24C02
Standard Package 1,158 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 865768-CAT24C02LI
Ultra Librarian 3D Model Ultra Librarian CAT24C02LI CAD Model

Description

The CAT24C02LI from ON Semiconductor is a high-performance CMOS serial EEPROM, designed to provide a robust storage solution for a wide range of applications. This device offers a 2-Kb (256 x 8) memory size, making it an ideal choice for storing small amounts of data such as device configuration and calibration settings.

Key Features

  • Memory Size: 2-Kb (256 x 8) provides sufficient space for configuration parameters, unique device IDs, and small application data.
  • Interface: I²C (2-wire) serial interface ensures easy integration into most microcontroller-based systems, offering a simple communication protocol.
  • Voltage Range: Operates at a voltage range of 2.5V to 5.5V, accommodating various logic levels and system power supplies.
  • Write Cycle Time: Fast write cycle times of 5 ms (max) allow for quick data updates, reducing system downtime during write operations.
  • Endurance: High endurance of 1 million write cycles and a data retention period of 100 years ensures reliability and longevity of data storage.
  • Package: Available in an 8-lead PDIP, 8-lead SOIC, and 8-pad TSSOP, providing flexibility in hardware design and PCB layout.

Applications

The CAT24C02LI is versatile and can be used across various industries and applications. It is particularly well-suited for:

  • Consumer electronics
  • Portable devices
  • Healthcare and medical equipment
  • Industrial controls
  • Automotive systems
  • Smart cards

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT24C02LI is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring high reliability and stable performance under various environmental conditions.

Whether you're developing a new product or looking to upgrade an existing system, the CAT24C02LI EEPROM from ON Semiconductor provides a compact, reliable, and easy-to-use non-volatile memory solution that can meet the needs of your project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3996 $57.9420
355+ $0.3280 $116.4400
550+ $0.3176 $174.6800
755+ $0.3072 $231.9360
970+ $0.2980 $289.0600
1,300+ $0.2668 $346.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess