EN
  • EN
  • DE

PAL16R4AMJ

Part No PAL16R4AMJ
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description PAL16R4AM STANDARD HIGH-SPEED PA / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 929984-PAL16R4AMJ
Ultra Librarian 3D Model Ultra Librarian PAL16R4AMJ CAD Model

Description

Product Overview: PAL16R4AMJ from Texas Instruments

The PAL16R4AMJ is a high-performance, programmable array logic device designed and manufactured by Texas Instruments. This versatile component is part of the PAL (Programmable Array Logic) family, which is known for its reliability and ease of programming. The PAL16R4AMJ is specifically engineered to meet the demands of high-speed logic circuit designs and is widely used in various applications, including control systems, automotive, and consumer electronics.

Key Features

  • Programmable Logic Type: The device is a programmable array logic device, which allows for customizable logic functions to be implemented by the user.
  • Speed: The PAL16R4AMJ offers fast propagation delays, ensuring high-speed operation for critical applications.
  • Package: It comes in a sturdy, 20-pin ceramic dual in-line package (CDIP), which provides excellent thermal stability and durability.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications.
  • Power Consumption: Designed with power efficiency in mind, the PAL16R4AMJ maintains low power consumption while delivering high performance.

Applications

The PAL16R4AMJ is ideal for a wide range of applications due to its programmability and speed. Common uses include, but are not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Data communication systems
  • Custom logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PAL16R4AMJ is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can trust the PAL16R4AMJ for their critical design needs, knowing it brings the reliability and performance synonymous with Texas Instruments' legacy.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Amd
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess