ON Semiconductor 1SMB5342BTG Zener Diodes
The 1SMB5342BTG is a high-quality Zener diode from ON Semiconductor, designed to provide superior voltage regulation with a high level of precision and reliability. This Zener diode is part of ON Semiconductor's robust product line of voltage regulators and is housed in a SMB (DO-214AA) surface-mount package, which is known for its compact footprint and ease of integration into a wide variety of electronic circuits.
Key Features
- Voltage Range: The 1SMB5342BTG offers a nominal Zener voltage of 11V, making it suitable for applications requiring a regulated voltage around this value.
- Power Dissipation: With a power dissipation of 5W, this Zener diode can withstand significant power levels, making it ideal for handling high surge conditions.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive electronic components.
- Thermal Stability: It is designed to operate over a wide temperature range, maintaining stable performance from -55°C to +150°C.
- Package: The SMB (DO-214AA) package is known for its small size and durability, making it suitable for automated assembly processes and space-constrained applications.
- Qualifications: The 1SMB5342BTG is RoHS compliant and meets the regulatory requirements for lead-free components.
Applications
The 1SMB5342BTG is versatile and can be used in a variety of applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power supply circuits
- Consumer electronics
- Telecommunication devices
- Industrial equipment
ON Semiconductor's commitment to quality ensures that the 1SMB5342BTG Zener diode is a reliable component for designers and engineers looking to maintain voltage stability in their electronic designs. Its robust construction and consistent performance make it a go-to choice for professionals seeking components that deliver both efficiency and durability.