EN
  • EN
  • DE

OPT3004DTST

Part No OPT3004DTST
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT AMB/IR SOT5X3 / Optical Sensor Ambient, IR I²C SOT-583
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors
Mfr Texas Instruments
Series -
Package Tape & Reel
Type Ambient, IR
Wavelength -
Proximity Detection No
Output Type I²C
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-583
Supplier Device Package SOT-5X3
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1383110-OPT3004DTST
Ultra Librarian 3D Model Ultra Librarian OPT3004DTST CAD Model

Description

The OPT3004DTST from Texas Instruments is a state-of-the-art ambient light sensor (ALS) that offers precise light measurement with a wide dynamic range, making it suitable for a variety of applications where light intensity needs to be accurately monitored. This sensor is designed to simulate the human eye's response to light under varying lighting conditions.

Key Features

  • Wide Spectral Range: The OPT3004DTST covers a spectral range that closely matches the human eye's sensitivity to light, ensuring that devices can adjust their operations based on perceived lighting conditions.
  • Automatic Full-Scale Setting: It features an automatic full-scale setting which allows the sensor to adapt to the brightness levels within its environment without the need for manual adjustments or reprogramming.
  • Low Power Consumption: Designed with power efficiency in mind, the OPT3004DTST is ideal for battery-powered devices, as it operates on low power without compromising on performance.
  • Simple I2C Interface: The sensor uses an I2C interface for communication, providing a straightforward connection to microcontrollers and allowing for easy integration into existing designs.
  • Compact Size: The small form factor of the sensor is perfect for space-constrained applications, and it is housed in a tiny, optically enhanced package.

Applications

The versatility of the OPT3004DTST makes it an excellent choice for a wide array of applications, including:

  • Consumer electronics (e.g., smartphones, tablets, and laptops)
  • Lighting control systems
  • Display backlight control
  • Industrial and commercial lighting
  • Portable devices

Conclusion

In summary, the OPT3004DTST ambient light sensor by Texas Instruments is a sophisticated and adaptable component that offers accurate light measurement, low power consumption, and ease of use through its I2C interface. Its small size and automatic full-scale setting functionality make it an ideal solution for developers looking to enhance the user experience by enabling ambient light adaptation in their products.

You May Also Be Interested in

Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6344
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.6928
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7271 $51.8130
75+ $1.4171 $106.2825
110+ $1.3729 $151.0190
155+ $1.3286 $205.9330
195+ $1.2843 $250.4385
265+ $1.1514 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess