EN
  • EN
  • DE
  • IT

MAX86100EFD+T

Part No MAX86100EFD+T
Manufacturer Maxim Integrated
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC BIO SENSOR RED/IR LED UV OESI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX861
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 715169-MAX86100EFD+T
Ultra Librarian 3D Model Ultra Librarian MAX86100EFD+T CAD Model

Description

Maxim Integrated MAX86100EFD+T: Integrated PPG and ECG Biosensor Module

The Maxim Integrated MAX86100EFD+T is a high-performance, integrated biosensor module designed to provide advanced biometric sensing capabilities in a compact form factor. This innovative module combines photoplethysmogram (PPG) and electrocardiogram (ECG) sensors in one package, making it an ideal solution for wearable health and fitness applications. The MAX86100EFD+T allows for simultaneous PPG and ECG monitoring, enabling the tracking of heart rate, heart rate variability, and other vital health parameters.

At the heart of the MAX86100EFD+T lies a low-power optical sensor that performs PPG-based measurements. This sensor uses green and infrared LEDs in conjunction with a photodetector to detect blood volume changes in the microvascular bed of tissue. This technology is widely used in wearable devices for monitoring heart rate and blood oxygen saturation (SpO2).

In addition to the optical sensor, the MAX86100EFD+T features a high-quality ECG front end. It captures the electrical activity generated by the heart and translates it into digital data for analysis. The ECG functionality of the MAX86100EFD+T can be used to detect heart rhythm abnormalities, measure stress levels, and provide insights into overall cardiovascular health.

The device is designed with power efficiency in mind, making it suitable for battery-operated devices where extended life is crucial. It also supports a wide range of supply voltages, from 1.7V to 2V, providing flexibility in system design. The MAX86100EFD+T comes in a small, 20-bump, 2.7mm x 2.9mm wafer-level package (WLP), which is essential for space-constrained applications such as smartwatches, fitness bands, and other wearable technology.

Developers can take advantage of Maxim Integrated's comprehensive software libraries and development tools to accelerate time-to-market. The MAX86100EFD+T is also supported by an evaluation kit, which simplifies prototyping and testing of the sensor's capabilities.

With its dual-functionality, low power consumption, and compact size, the Maxim Integrated MAX86100EFD+T is a versatile and powerful solution for next-generation health monitoring devices.

You May Also Be Interested in

Honeywell
INFRARED SENSOR
Lowest to $64.6697
Broadcom Limited
SENSOR OPT 560NM AMBIENT MODULE / Optical Sensor Ambient 560nm I2C 8-SMD Module
Lowest to $18.4884
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6569
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.6127
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Broadcom Limited
IC LASER SENSOR GAMING
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $16.1279
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $9.1405
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $180.9242 $180.9242
2+ $174.8934 $349.7868
3+ $156.8011 $470.4033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess