EN
  • EN
  • DE

OPA890IDR

Part No OPA890IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 500V/µs
Gain Bandwidth Product 130 MHz
-3db Bandwidth 260 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 1 mV
Current - Supply 1.1mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA890
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names OPA890IDRG4,OPA890IDRG4-ND
Standard Package 2,500
Win Source Part Number 1083321-OPA890IDR
Ultra Librarian 3D Model Ultra Librarian OPA890IDR CAD Model

Description

The Texas Instruments OPA890IDR is a high-performance voltage feedback operational amplifier designed for a broad range of applications. This versatile op-amp combines speed, precision, and low power consumption, making it an ideal choice for designers who require a balance between performance and efficiency.

Key Features

  • High-Speed Performance: The OPA890IDR boasts a high slew rate and bandwidth, which are essential for fast signal processing applications. This makes it suitable for use in video amplifiers, A/D driver circuits, and high-speed filters.
  • Low Distortion: With its low harmonic distortion, the device ensures signal fidelity, particularly important in audio processing and high-quality instrumentation.
  • Wide Supply Range: The operational amplifier can be powered by a wide supply voltage range, accommodating various system design requirements without compromising performance.
  • Stable Operation: The OPA890IDR is designed for stability and ease of use, with the capability to drive capacitive loads without oscillations, which is crucial for maintaining signal integrity.
  • Robust Packaging: Housed in a compact SOIC-8 package, the OPA890IDR is not only space-efficient but also offers robustness for industrial applications.

Applications

The OPA890IDR is well-suited for a range of applications, including:

  • Professional video electronics
  • Test and measurement equipment
  • Data acquisition systems
  • Active filters and amplifiers
  • Telecommunications

Technical Specifications

Parameter Value
Bandwidth GBW of 400MHz
Slew Rate 2200 V/µs
Supply Voltage Range ±2.5V to ±5.5V
Input Offset Voltage 1.5mV max
Operating Temperature Range -40°C to +125°C

For engineers and designers looking for a reliable and high-performance solution, the Texas Instruments OPA890IDR operational amplifier is an exceptional choice that delivers on multiple fronts, from speed to stability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess