EN
  • EN
  • DE

LM98640CVAL

Part No LM98640CVAL
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR LM98640 / LM98640 Analog Front End (AFE) Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Interface
Function Analog Front End (AFE)
Utilized IC / Part LM98640
Supplied Contents Board(s)
Base Product Number LM98640
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 9030.90.6600
Win Source Part Number 1342008-LM98640CVAL
Ultra Librarian 3D Model Ultra Librarian LM98640CVAL CAD Model

Description

The LM98640CVAL from Texas Instruments is a high-performance, feature-rich analog front end (AFE) designed for advanced imaging applications. This integrated circuit is tailored for use in medical ultrasound systems, but its versatile nature makes it suitable for a wide range of applications that require precise signal acquisition and processing.

Key Features:

  • High-Resolution ADC: The device includes a 14-bit analog-to-digital converter (ADC) that offers exceptional image clarity and detail, ensuring accurate capture of ultrasound signals.
  • Variable Gain Amplifier (VGA): The LM98640CVAL comes with a programmable VGA that allows users to adjust the gain settings to optimize the dynamic range for different imaging conditions.
  • Integrated Low-Noise Preamplifier: The low-noise preamplifier is designed to minimize signal distortion and enhance the signal-to-noise ratio, which is critical for high-quality imaging.
  • Flexible Clocking Options: The device supports a range of clocking options, providing flexibility in system design and compatibility with various ultrasound probes and transducers.
  • Power Efficiency: Texas Instruments has engineered the LM98640CVAL for power-efficient operation, reducing thermal load and enabling more compact system designs.

Applications:

  • Medical Ultrasound Imaging
  • Non-Destructive Testing (NDT)
  • Industrial Imaging Systems
  • Scientific Imaging Equipment

The LM98640CVAL is housed in a compact package, making it ideal for space-constrained applications. Its robust design ensures reliable performance even in demanding environments. With Texas Instruments' commitment to quality, this AFE is a reliable choice for developers looking to create advanced imaging systems with high precision and accuracy.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The LM98640CVAL is not just a component; it's a solution that drives innovation and excellence in the field of electronic imaging.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess