EN
  • EN
  • DE

OPA856IDSGR

Part No OPA856IDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000265-OPA856IDSGR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Amplifier Type General Purpose
Slew Rate 350V/µs
Gain Bandwidth Product 1.08 GHz
Operating Temperature -40°C ~ 125°C (TA)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian OPA856IDSGR CAD Model

Description

Product Overview: Texas Instruments OPA856IDSGR

The OPA856IDSGR is a high-performance, wideband, voltage-feedback operational amplifier from Texas Instruments, designed to cater to a broad range of applications. This op-amp is a part of TI's precision amplifier portfolio, offering an excellent balance of speed and power consumption, making it an ideal choice for high-speed signal processing, test and measurement equipment, and wideband transimpedance amplification.

Key Features

  • Frequency Range: The OPA856IDSGR operates at a wide frequency range with a 2.9 GHz bandwidth, providing a robust solution for high-speed applications.
  • Low Noise: Engineered for low-noise performance, this op-amp features a low input voltage noise density of 4.5 nV/√Hz, making it suitable for sensitive signal acquisition systems.
  • High Gain Bandwidth Product: With a high gain bandwidth product of 2.9 GHz (G=10), it ensures a high level of performance for a variety of uses.
  • Shutdown Feature: The device includes a shutdown feature that allows the amplifier to be switched off, reducing power consumption when not in use.
  • Output Voltage Swing: The OPA856IDSGR offers a wide output voltage swing close to the supply rails, maximizing the dynamic range in applications.
  • Supply Voltage Range: The operational amplifier supports a supply voltage range from 4.5V to 5.5V, providing flexibility in various design configurations.

Applications

  • Optical networking: Transimpedance amplifiers (TIAs)
  • High-speed data acquisition
  • Test and measurement equipment
  • RF/IF signal chains
  • Active filtering

Package and Quality

The OPA856IDSGR comes in a compact WSON-8 package, which is conducive for space-constrained applications. Texas Instruments ensures that their products meet high-quality standards, and this operational amplifier is no exception. It is designed for reliability and consistent performance in demanding electronic systems.

For designers and engineers looking for a wideband operational amplifier that balances speed, power efficiency, and noise performance, the OPA856IDSGR from Texas Instruments is an excellent choice that can meet a diverse range of technical requirements.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0985 $54.5910
14+ $7.4654 $104.5156
21+ $7.2321 $151.8741
29+ $6.9988 $202.9652
37+ $6.7655 $250.3235
50+ $6.0657 $303.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess