EN
  • EN
  • DE

OPA837IDBVR

Part No OPA837IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-6 / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 105V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 340 nA
Voltage - Input Offset 30 µV
Current - Supply 592µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.4 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number OPA837
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names OPA837IDBVR-ND,296-49253-2,296-49253-1,296-49253-6
Standard Package 3,000
Win Source Part Number 1005299-OPA837IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA837IDBVR CAD Model

Description

Product Overview: Texas Instruments' OPA837IDBVR

The OPA837IDBVR is a high-performance voltage feedback operational amplifier from Texas Instruments (TI), designed to deliver precision and speed in a compact package. This op-amp is ideal for a wide range of applications, including medical instrumentation, automated test equipment, and active filtering systems. With its low offset voltage and high bandwidth, the OPA837IDBVR is particularly well-suited for signal conditioning tasks in high-speed analog-to-digital conversion systems.

Key Features

  • High Bandwidth: The OPA837IDBVR offers a high bandwidth of 56 MHz at a gain of +1, allowing for fast signal processing without significant phase delay.
  • Low Noise: With a low voltage noise density of 7.8 nV/√Hz, this operational amplifier ensures a clean signal amplification, minimizing the impact of intrinsic noise on system performance.
  • Low Input Offset Voltage: The device boasts a low input offset voltage of ±0.25 mV (typical), which enhances the accuracy of the amplification process.
  • Single Supply Operation: It operates from a single supply voltage ranging from +2.5V to +5.5V, simplifying power supply design.
  • Power-Saving Mode: The OPA837IDBVR features a power-down mode that reduces the current consumption to less than 1 µA, making it suitable for power-sensitive applications.
  • SOT-23-5 Package: Enclosed in a compact SOT-23-5 package, the op-amp requires minimal board space, which is crucial for space-constrained applications.

Applications

The versatile nature of the OPA837IDBVR allows it to be used in various high-performance applications. Its high speed and precision make it an excellent choice for:

  • Professional video electronics
  • Communication systems
  • Portable instrumentation
  • Data acquisition systems
  • Active filters and amplifiers

In conclusion, the OPA837IDBVR from Texas Instruments is a robust and reliable choice for designers looking to enhance the performance of their high-speed analog circuits. Its precision, low power consumption, and small footprint make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7913 $53.7390
70+ $1.4698 $102.8860
110+ $1.4238 $156.6180
150+ $1.3779 $206.6850
190+ $1.3320 $253.0800
255+ $1.1942 $304.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess