EN
  • EN
  • DE

OPA830AIDR

Part No OPA830AIDR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140401-OPA830AIDR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA830AIDR CAD Model

Description

Product Overview: OPA830AIDR by Texas Instruments

The OPA830AIDR is a high-performance, voltage-feedback operational amplifier designed by Texas Instruments, a leader in semiconductor technology. This operational amplifier is notable for its wide bandwidth and fast slew rate, making it an excellent choice for a range of applications that require high-speed signal processing.

Key Features

  • High Speed: The OPA830AIDR boasts a high bandwidth of 80MHz and a fast slew rate of 160V/μs, which enables it to handle rapid signal changes efficiently, making it ideal for video processing, A/D drivers, and high-speed filters.
  • Low Distortion: With a low harmonic distortion across its frequency range, this op-amp ensures signal fidelity, particularly important in high-fidelity audio applications and precision instrumentation.
  • Single-Supply Operation: It operates on a single supply voltage ranging from 4.5V to 12V, which simplifies power supply design and is suitable for battery-powered devices and portable equipment.
  • Rail-to-Rail Output: The OPA830AIDR can swing its output voltage very close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains a low power consumption, which is critical for energy-sensitive designs.

Applications

The versatility of the OPA830AIDR allows it to be used in a wide array of applications, including:

  • Active filters
  • Video and RF amplification
  • Test and measurement equipment
  • Professional audio equipment
  • Medical imaging systems
  • Communications infrastructure

Package and Quality

The OPA830AIDR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards for reliability and performance.

Conclusion

In summary, the OPA830AIDR from Texas Instruments stands out as a robust, high-speed operational amplifier that delivers exceptional performance for a wide range of applications. Its low distortion, rail-to-rail output, and single-supply operation make it a versatile choice for designers looking to optimize their signal processing systems.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NANYA
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess